EN
  • EN
  • DE

LTM4700IY

Part No LTM4700IY
Manufacturer Analog Devices Inc.
Catalog Power Supplies Board Mount DCDC Converters
Description DC DC CNVRTR 0.5-1.8V 0.5-1.8V / Non-Isolated PoL Module DC DC Converter 2 Output 0.5 ~ 1.8V 0.5 ~ 1.8V 50A, 50A 4.5V - 16V Input
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount>DC DC Converters
Mfr Analog Devices Inc.
Series µModule®
Package Tray
Type Non-Isolated PoL Module
Number of Outputs 2
Voltage - Input (Min) 4.5V
Voltage - Input (Max) 16V
Voltage - Output 1 0.5 ~ 1.8V
Voltage - Output 2 0.5 ~ 1.8V
Current - Output (Max) 50A, 50A
Applications ITE (Commercial)
Features OCP, OTP, OVP, UVLO
Temperature Range - Operating -40°C ~ 125°C
Efficiency 90%
Mounting SMD (SMT)
Package / Case 330-BBGA Module
Dimension 0.87" L x 0.59" W x 0.31" H (22.0mm x 15.0mm x 7.9mm)
Supplier Device Package 330-BGA (22x15)
Base Product Number LTM4700
RoHS Status RoHS non-compliant
MSL Level 4 (72 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names -2735-LTM4700IY,505-LTM4700IY,LTM4700IY-ND
Standard Package 66
Win Source Part Number 1009105-LTM4700IY
Ultra Librarian 3D Model Ultra Librarian LTM4700IY CAD Model

Description

Product Overview: LTM4700IY by Analog Devices Inc.

The LTM4700IY is a high-performance, dual 50A or single 100A step-down µModule (micromodule) regulator from the renowned manufacturer Analog Devices Inc. This power module integrates the latest power management technologies to provide efficient and reliable power delivery for demanding applications.

Key Features:

  • High Output Current: The LTM4700IY can deliver dual 50A or a single 100A output, making it suitable for high current applications such as datacom/telecom, networking, and storage systems.
  • Advanced Power Management: Equipped with digital power system management (PSM), the LTM4700IY offers precision point-of-load regulation, system telemetry, and advanced configuration capabilities.
  • High Efficiency: The device features high-efficiency operation with its multi-phase operation, reducing heat generation and improving system performance.
  • Wide Input Voltage Range: The LTM4700IY operates over a wide input voltage range from 4.5V to 16V, providing versatility in various system architectures.
  • Adjustable Output Voltage: The output voltage is adjustable from 0.5V to 1.8V, which can be set via external resistors or through the digital interface.
  • Thermal Performance: The LTM4700IY comes in a thermally enhanced package that aids in heat dissipation, ensuring reliable operation even at full load.
  • Integrated Components: This module includes inductors, power stages, and all supporting components, minimizing the need for external components and simplifying the design process.

Applications:

The high current capability and advanced features of the LTM4700IY make it an ideal solution for a wide range of applications, including:

  • High-density distributed power systems
  • ASIC, FPGA, DSP & GPU supplies
  • Telecommunications infrastructure
  • Enterprise computing and storage systems
  • Industrial and medical equipment

With its precision power delivery and robust feature set, the LTM4700IY from Analog Devices Inc. is a compelling choice for designers looking to optimize power efficiency and performance in their next-generation electronic systems.

You May Also Be Interested in

Artesyn Embedded Technologies
DC DC CONVERTER 5V 300W
Need more? Email Us
Burr-Brown (TI)
DC DC CONVERTER 15V 1W
Lowest to $8.4049
ABB Embedded Power
DC DC CONVERTER 3.3V 1.8V 50W
Need more? Email Us
XP Power
DC DC CONVERTER 5V 1W / Isolated Module DC DC Converter 1 Output 5V 200mA 4.5V - 5.5V Input
Need more? Email Us
ABB Embedded Power
DC DC CONVERTER 0.8-3.6V 10W
Lowest to $16.3451
Artesyn Embedded Technologies
DC DC CONVERTER 3.3V 300W
Need more? Email Us
ABB Embedded Power
DC DC CONVERTER 0.8-5.5V 33W
Lowest to $22.0172
Analog Devices Inc.
DC DC CONVERTER
Lowest to $101.8572
ABB Embedded Power
DC DC CONVERTER +/-5V 25W
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $140.9403 $140.9403
2+ $135.6418 $271.2836
3+ $130.3433 $391.0299
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 685 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess