EN
  • EN
  • DE

LTM4678EY#PBF

Part No LTM4678EY#PBF
Manufacturer Analog Devices Inc.
Catalog OEM Souring
Description Dual 25A or Single 50A Module Regulator with Digital Power System Management
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1464435-LTM4678EY#PBF
Manufacturer Analog Devices Inc.
Package Tray
Product Status Active
Type Non-Isolated PoL Module, Digital
Number of Outputs 2
Voltage - Input (Min) 5.75V
Voltage - Input (Max) 16V
Voltage - Output 1 0.5 ~ 3.3V
Voltage - Output 2 0.5 ~ 3.3V
Current - Output (Max) 25A, 25A
Applications ITE (Commercial)
Features OCP, OTP, OVP, UVLO
Operating Temperature -40°C ~ 125°C
Grade -
Mounting Type Surface Mount
Package / Case 144-BBGA Module
Size / Dimension 0.63" L x 0.63" W x 0.23" H (16.0mm x 16.0mm x 6.3mm)
Supplier Device Package 144-BGA (16x16)
Ultra Librarian 3D Model Ultra Librarian LTM4678EY#PBF CAD Model

Description

The LTM4678EY#PBF is a dual 25A or single 50A module regulator with digital power system management, engineered by Analog Devices. It provides an advanced solution for delivering high currents to demanding digital loads while optimizing power usage and system performance. This module regulator integrates power management capabilities, allowing for real-time monitoring and control over key parameters such as output voltage, current, temperature, and more, all through a PMBus-compatible digital interface. Its advanced design minimizes board space requirements and simplifies the design of power distribution networks. The LTM4678EY#PBF is perfectly suited for applications in computing, networking, and telecommunications infrastructure that require efficient, reliable power delivery and management for high-performance processors, FPGAs, and ASICs.

You May Also Be Interested in

Amd
FPGA Zynq UltraScale+ RFSoCs 1156-BGA
Lowest to $5,980.0000
Intel
FPGA Stratix V 5SGXA3 5SGXMA3E3H29C4G
Need more? Email Us
Altera
FPGA MAX 10
Need more? Email Us
Altera
FPGA
Need more? Email Us
Intel
FPGA Stratix V 5SGXA3 5SGXEA3H2F35I2G
Need more? Email Us
Microchip Technology
FPGA
Need more? Email Us
Amd
FPGA
Need more? Email Us
Intel
FPGA Stratix V 5SGXA3 5SGXMA3H3F35I3G
Need more? Email Us
Xilinx Inc.
Alveo U250 Data Cente Accelerato Card Active
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $102.5307 $102.5307
2+ $99.2232 $198.4464
3+ $95.9158 $287.7474
4+ $85.9935 $343.9740
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess