EN
  • EN
  • DE

LTC2919IDDB-3.3#TRMPBF

Part No LTC2919IDDB-3.3#TRMPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Supervisors
Description IC SUPERVISOR 3 CHANNEL 10DFN / Supervisor Open Drain or Open Collector 3 Channel 10-DFN (3x2)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Supervisors
Mfr Analog Devices Inc.
Package Tape & Reel (TR)
Type Multi-Voltage Supervisor
Number of Voltages Monitored 3
Voltage - Threshold 2.921V, Adj, Adj
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 140ms Minimum
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 10-WFDFN Exposed Pad
Supplier Device Package 10-DFN (3x2)
Base Product Number LTC2919
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 500
Win Source Part Number 1072245-LTC2919IDDB-3.3#TRMPBF
Ultra Librarian 3D Model Ultra Librarian LTC2919IDDB-3.3#TRMPBF CAD Model

Description

Product Overview

The LTC2919IDDB-3.3#TRMPBF is a high-reliability, precision voltage monitor from Analog Devices Inc., designed to ensure the stability and functionality of power systems. This versatile component is ideal for a variety of applications that require accurate voltage monitoring, such as computer systems, automotive electronics, and industrial control systems.

Key Features

  • Wide Operating Voltage Range: The LTC2919IDDB-3.3#TRMPBF is capable of monitoring a nominal voltage of 3.3V with a broad operating range, making it suitable for a diverse range of power supply configurations.
  • Multiple Voltage Thresholds: It offers precision monitoring for four voltage thresholds, ensuring comprehensive protection for your system by detecting under-voltage or over-voltage conditions promptly.
  • Low Quiescent Current: With its low current consumption, this voltage monitor is an energy-efficient solution that minimizes the impact on the overall power budget of the system it is monitoring.
  • Adjustable Reset Timeout: The device features an adjustable reset timeout period, providing designers with the flexibility to set the delay for the reset signal according to specific system requirements.
  • Guaranteed Accuracy: The LTC2919IDDB-3.3#TRMPBF offers guaranteed threshold accuracy over the entire temperature range, ensuring reliable performance under varying environmental conditions.

Applications

  • Automotive Electronics
  • Portable/Battery-Powered Equipment
  • Industrial and Telecommunication Systems
  • Data Storage and Servers
  • Medical and Healthcare Devices

Product Specifications

The LTC2919IDDB-3.3#TRMPBF is available in a compact DFN package and is designed to operate over an industrial temperature range. It features a push-pull reset output, which provides a definitive signal for resetting microcontrollers and other digital devices when a fault condition is detected. The device also includes an internal hysteresis to prevent chattering or unwanted oscillation at the threshold voltage levels.

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the LTC2919IDDB-3.3#TRMPBF is no exception. It is manufactured to meet the highest industry standards and undergoes rigorous testing to ensure its performance and reliability. The product is also RoHS compliant and lead-free, reflecting Analog Devices Inc.'s dedication to environmental responsibility.

You May Also Be Interested in

UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5
Need more? Email Us
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.0728
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us
MICROSS/On Semiconductor
IC SUPERVISOR 1 CHANNEL 5TSOP
Lowest to $0.2911
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SC70-4
Lowest to $1.9792
Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess