The LTM4677IY is a groundbreaking power management solution from the renowned manufacturer Analog Devices Inc., designed to cater to the demanding needs of modern electronics. This highly integrated device is part of their µModule (micro module) series, which encapsulates advanced power management features within a compact package, offering both space-saving and performance benefits.
As a dual 18A or single 36A step-down DC/DC regulator, the LTM4677IY is engineered to deliver high efficiency and fast transient response in applications requiring precise voltage regulation. It operates over a wide input voltage range of 4.5V to 17V, and its output voltages can be adjusted from 0.5V to 5.5V, making it highly versatile for various system voltages in computing, networking, and industrial applications.
One of the hallmark features of the LTM4677IY is its advanced digital power system management capabilities. It incorporates PMBus/I2C-based monitoring and control of power parameters, including voltage, current, temperature, and fault status, which allows for real-time system optimization and enhanced reliability. Through its digital interface, users can also sequence, margin, and trim the output voltages with high precision.
Key Features:
- Dual 18A or Single 36A output
- Wide input voltage range: 4.5V to 17V
- Adjustable output voltage range: 0.5V to 5.5V
- Digital power system management with PMBus/I2C interface
- Integrated temperature monitoring
- Overvoltage, overcurrent, and overtemperature protection
- High power density and efficiency
- Compact LGA package (16mm x 16mm)
The LTM4677IY's compact LGA (Land Grid Array) package measures just 16mm by 16mm, which, combined with its integrated inductors, capacitors, and MOSFETs, significantly reduces the solution footprint on the PCB. This integration simplifies the design process, accelerates time-to-market, and enhances system performance due to reduced parasitic components.
Whether you are designing enterprise-level servers, communications infrastructure, or precision industrial equipment, the LTM4677IY from Analog Devices Inc. stands out as a superior choice for efficient and reliable power delivery in a compact form factor.