EN
  • EN
  • DE

LTM4627IY

Part No LTM4627IY
Manufacturer Analog Devices Inc.
Catalog Power Supplies Board Mount DCDC Converters
Description DC DC CONVERTER 0.6-5V 75W
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount - DC DC Converters
Mfr Analog Devices Inc.
Series µModule®
Package Tray
Product Status Active
Type Non-Isolated PoL Module
Number of Outputs 1
Voltage - Input (Min) 4.5V
Voltage - Input (Max) 20V
Voltage - Output 1 0.6 ~ 5V
Current - Output (Max) 15A
Applications ITE (Commercial)
Features OCP, OVP
Temperature Range - Operating -40°C ~ 125°C
Efficiency 93%
Mounting Type Surface Mount
Package / Case 133-BBGA Module
Size / Dimension 0.59" L x 0.59" W x 0.19" H (15.0mm x 15.0mm x 4.9mm)
Supplier Device Package 133-BGA (15x15)
Base Product Number LTM4627
Standard Package 119 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 844018-LTM4627IY
Ultra Librarian 3D Model Ultra Librarian LTM4627IY CAD Model

Description

Introducing the LTM4627IY Micro Module Regulator from Analog Devices Inc.

The LTM4627IY is a high-performance micro module (μModule) step-down regulator from the reputable Analog Devices Inc., a leader in the design and manufacturing of high-performance integrated circuits. This innovative product is designed to meet the needs of space-constrained applications requiring efficient power management. The LTM4627IY is an ideal solution for telecommunications, datacom infrastructure, and advanced computing systems, among others.

Key Features and Benefits

  • Compact Design: The LTM4627IY is a complete system in a package (SiP) that includes the DC/DC controller, power switches, inductor, and all support components in a compact 6.25mm x 6.25mm x 5.01mm BGA package. This small footprint allows for efficient use of board space, simplifying the design process for engineers.
  • Wide Input Voltage Range: This micro module regulator supports an input voltage range of 4.5V to 20V, making it versatile for various applications and able to handle a broad range of power sources.
  • High Output Current: The LTM4627IY can deliver up to 15A of continuous output current, ensuring reliable performance for demanding applications.
  • Adjustable Output Voltage: It provides an adjustable output voltage range from 0.6V to 5.5V, which can be set with a single external resistor, offering flexibility to meet specific design requirements.
  • High Efficiency: With its high-efficiency design, the LTM4627IY minimizes power losses, thus reducing heat generation and improving system reliability.
  • Thermal Performance: The device is designed with exceptional thermal performance in mind, featuring over-temperature protection and a wide operating temperature range, making it suitable for industrial and harsh environments.

Applications

The LTM4627IY is well-suited for a wide array of applications, including:

  • Telecommunications and Networking Equipment
  • Servers and Storage Systems
  • Industrial Equipment
  • Medical Devices
  • FPGA, DSP, and ASIC Supplies

With its robust feature set, the LTM4627IY from Analog Devices Inc. is a powerful solution for designers looking to optimize power management in compact and high-performance systems. Its ease of use, combined with its technical prowess, makes it a go-to regulator for a multitude of applications.

You May Also Be Interested in

Monolithic Power Systems Inc.
DC DC CONVERTER 1.8V 1.2V
Lowest to $4.6363
Monolithic Power Systems Inc.
DC DC CONVERTER 0.8-30V
Lowest to $1.7820
Monolithic Power Systems Inc.
DC DC CONVERTER 0.5-5V
Lowest to $16.4211
Monolithic Power Systems Inc.
DC DC CONVERTER 0.8-19.9V
Need more? Email Us
Monolithic Power Systems Inc.
DC DC CONVERTER 0.6-6V
Lowest to $1.9090
Monolithic Power Systems Inc.
5V, 1W, REGULATED, 2.5KVRMS ISOL
Lowest to $1.3068
Monolithic Power Systems Inc.
DC DC CONVERTER 0.65-5V
Lowest to $27.2727
Traco Power
DC DC CONVERTER +/-15V 30W
Need more? Email Us
Monolithic Power Systems Inc.
DC DC CONVERTER 0.6-6V
Lowest to $1.6415

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $38.8763 $77.7526
4+ $31.8985 $127.5940
5+ $30.9016 $154.5080
7+ $29.9048 $209.3336
9+ $28.9080 $260.1720
12+ $25.9175 $311.0100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 65 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess