EN
  • EN
  • DE

LTM4606MPY

Part No LTM4606MPY
Manufacturer Analog Devices Inc.
Catalog Power Supplies Board Mount DCDC Converters
Description DC DC CONVERTER 0.6-5V 30W / Non-Isolated PoL Module DC DC Converter 1 Output 0.6 ~ 5V 6A 4.5V - 28V Input
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount>DC DC Converters
Mfr Analog Devices Inc.
Series µModule®
Package Tray
Type Non-Isolated PoL Module
Number of Outputs 1
Voltage - Input (Min) 4.5V
Voltage - Input (Max) 28V
Voltage - Output 1 0.6 ~ 5V
Current - Output (Max) 6A
Applications ITE (Commercial)
Features OVP, SCP, UVLO
Temperature Range - Operating -55°C ~ 125°C
Efficiency 93%
Mounting SMD (SMT)
Package / Case 133-BBGA Module
Dimension 0.59" L x 0.59" W x 0.13" H (15.0mm x 15.0mm x 3.4mm)
Supplier Device Package 133-BGA (15x15)
Base Product Number LTM4606
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names -2735-LTM4606MPY
Standard Package 119
Win Source Part Number 989995-LTM4606MPY
Ultra Librarian 3D Model Ultra Librarian LTM4606MPY CAD Model

Description

The LTM4606MPY is a high-performance, complete system power module from Analog Devices Inc., designed to cater to demanding applications that require efficient power management. This innovative product is part of the µModule (micro module) family, which integrates a DC/DC regulator, power switches, inductors, and support components into a compact, surface-mount package. This integration simplifies the design process, reduces external component count, and minimizes the footprint on the PCB.

Key Features

  • High Efficiency: The LTM4606MPY boasts a high efficiency level, which translates to reduced power losses and improved thermal performance, making it suitable for thermally sensitive applications.
  • Wide Input Voltage Range: It operates over a wide input voltage range of 4.5V to 28V, accommodating various supply voltages and ensuring versatility across different systems and applications.
  • Adjustable Output Voltage: The output voltage is adjustable from 0.6V to 5V, providing the flexibility needed to power a broad range of devices and integrated circuits.
  • High-Density Power: With a 10A output current capability, the LTM4606MPY delivers a significant amount of power from a small form factor, making it ideal for space-constrained applications.
  • Advanced Packaging: The product is available in a robust, thermally enhanced 15mm x 15mm x 2.82mm LGA package, which ensures reliable thermal performance and simplifies heat management.

Applications

The LTM4606MPY is suitable for a wide range of applications, including but not limited to telecommunications, networking equipment, industrial systems, and medical devices. Its robust design and high reliability make it an excellent choice for systems that cannot afford downtime or performance degradation.

Conclusion

In conclusion, the LTM4606MPY from Analog Devices Inc. is a versatile, efficient, and highly integrated power solution that streamlines the design of complex power systems. Its combination of performance, integration, and ease of use makes it a top choice for engineers looking to optimize their power management strategy while conserving space and reducing time-to-market.

You May Also Be Interested in

Artesyn Embedded Technologies
DC DC CONVERTER 5V 300W
Need more? Email Us
Analog Devices Inc.
DC DC CONVERTER 2X3.3V 2X5.5V
Lowest to $35.3732
ABB Embedded Power
DC DC CONVERTER 3.3V 1.8V 50W
Need more? Email Us
Texas Instruments
DC DC CONVERTER +/-15V 1W / Isolated Module DC DC Converter 2 Output 15V -15V 33mA, 33mA 21.6V - 26.4V Input
Lowest to $54.8111
ABB Embedded Power
DC DC CONVERTER 2.5V 25W
Lowest to $11.5807
Artesyn Embedded Technologies
DC DC CONVERTER 5V 6W
Lowest to $23.4774
FDK America, Inc.
DC DC CONVERTER
Lowest to $18.7688
XP Power
DC DC CONVERTER 9V 1W
Need more? Email Us
XP Power
DC DC CONVERTER +/-5V 2W
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess