EN
  • EN
  • DE

LTM2895CY#PBF

Part No LTM2895CY#PBF
Manufacturer Analog Devices Inc.
Catalog Digital Isolators
Description DGTL ISOL 6000VRMS 9CH SPI 36BGA / SPI Digital Isolator 6000Vrms 9 Channel 100Mbps 50kV/µs CMTI 36-BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators>Digital Isolators
Mfr Analog Devices Inc.
Series -
Package Tray
Technology Magnetic Coupling
Type SPI
Isolated Power No
Number of Channels 9
Inputs - Side 1/Side 2 8/4
Channel Type Bidirectional, Unidirectional
Voltage - Isolation 6000Vrms
Common Mode Transient Immunity (Min) 50kV/µs
Data Rate 100Mbps
Propagation Delay tpLH / tpHL (Max) 150ns, 150ns
Pulse Width Distortion (Max) -
Rise / Fall Time (Typ) 10ns, 10ns
Voltage - Supply 3V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Surface Mount
Package / Case 36-BGA
Supplier Device Package 36-BGA (15x6.25)
Base Product Number LTM2895
Moisture Sensitivity Level (MSL) 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 160 pcs
Win Source Part Number 1382689-LTM2895CY#PBF
Ultra Librarian 3D Model Ultra Librarian LTM2895CY#PBF CAD Model

Description

Analog Devices Inc. LTM2895CY#PBF Product Overview

The LTM2895CY#PBF from Analog Devices Inc. is a high-performance isolated μModule transceiver that provides robust data communication in harsh industrial environments. This component is part of the LTM2895 series, designed to offer a complete galvanic isolation solution for SPI (Serial Peripheral Interface) communication systems.

Key Features

  • Galvanic Isolation: The LTM2895CY#PBF features an integrated, isolated power supply and provides up to 2500VRMS isolation for one minute, ensuring safety and preventing ground loops.
  • SPI Interface: It supports SPI data rates up to 20Mbps, making it suitable for high-speed data acquisition and control applications.
  • Robustness: With its reinforced isolation, the device is certified for VDE V 0884-10 (reinforced insulation) and UL 1577 (optical isolators) standards, providing confidence in its reliability and safety.
  • Integrated Power Supply: The onboard isolated DC/DC converter simplifies the design process by eliminating the need for a separate isolated power supply.
  • Compact Footprint: Housed in a compact BGA (ball grid array) package, the LTM2895CY#PBF saves valuable board space and is suitable for space-constrained applications.
  • Temperature Range: It operates over a wide temperature range from -40°C to +105°C, ensuring stable performance across various environmental conditions.

Applications

The LTM2895CY#PBF is ideal for applications requiring high levels of electrical isolation, such as:

  • Industrial automation and process control
  • Data acquisition systems
  • Automotive systems
  • Medical equipment
  • Test and measurement devices

Product Summary

With its advanced isolation technology, high-speed SPI interface, and integrated power supply, the LTM2895CY#PBF from Analog Devices Inc. provides a reliable and efficient solution for interfacing digital systems that require isolation due to differences in ground potential or noise immunity. Its robust design and certifications make it a trusted choice for engineers looking to enhance system safety and integrity in demanding applications.

You May Also Be Interested in

Analog Devices Inc.
DGTL ISOLTR 2.5KV 4CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH GP 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Lowest to $6.2133
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISO 3.75KV 6CH SPI 20-SSOP
Lowest to $12.8233
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $17.6208 $70.4832
8+ $14.4582 $115.6656
13+ $14.0064 $182.0832
18+ $13.5545 $243.9810
23+ $13.1027 $301.3621
30+ $11.7473 $352.4190
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 61 pieces
In Stock: 31 pieces Factory Stock: 30 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess