EN
  • EN
  • DE

LTM2881IY-5

Part No LTM2881IY-5
Manufacturer Analog Devices Inc.
Catalog Digital Isolators
Description DGTL ISO 2.5KV RS422/RS485 32BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2000142-LTM2881IY-5
Win Source Part Number Cross
Manufacturer Analog Devices Inc.
Category Isolators Digital Isolators
Packaging Tray
Series µModule®
Technology Magnetic Coupling
Operating Temperature -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 32-BBGA Module
Base Product Number LTM2881
Ultra Librarian 3D Model Ultra Librarian LTM2881IY-5 CAD Model

Description

The LTM2881IY-5 is a robust isolated USB transceiver module from Analog Devices Inc., providing a complete galvanically-isolated interface for USB 2.0 compatible data communication. This innovative product is designed to address the challenges of noisy environments and ground potential differences, making it an ideal solution for industrial, medical, and automotive applications where reliability and signal integrity are of utmost importance.

Key Features

  • Integrated Isolation: The LTM2881IY-5 features 2500VRMS galvanic isolation, which separates the logic side from the USB interface, protecting the host computer system from voltage spikes and ground loops.
  • High-Speed USB Interface: It supports full-speed (12Mbps) USB 2.0 communication, ensuring compatibility with a wide range of USB devices and systems.
  • Robust ESD Protection: Enhanced ESD protection is built-in, safeguarding the USB interface against electrostatic discharges and transient voltage events.
  • Integrated Power Supply: An onboard isolated DC/DC converter provides regulated power to the isolated side, simplifying system design by eliminating the need for an external isolated power source.
  • Compact Design: The LTM2881IY-5 comes in a small surface-mount package, making it suitable for space-constrained applications.
  • Temperature Range: It operates over an industrial temperature range of -40°C to 85°C, ensuring reliable performance in harsh environmental conditions.

Applications

The LTM2881IY-5 is versatile and can be used in a variety of applications, including:

  • Industrial Control and Automation
  • Medical Equipment with Data Logging and Monitoring
  • Automotive Diagnostics and Infotainment Systems
  • Isolated USB Hubs, Peripherals, and Dongles

Product Summary

The LTM2881IY-5 from Analog Devices Inc. is a high-performance, isolated USB transceiver module that offers a reliable and easy-to-implement solution for USB data communication in systems where isolation is critical. Its integrated features and robust design make it a valuable component for designers looking to enhance system safety, reliability, and performance.

You May Also Be Interested in

Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us
Texas Instruments
DGTL ISOLTR 5.7KV 2CH GP 16-SOIC
Need more? Email Us
Texas Instruments
DGTL ISOLTR 3KV 4CH GP 16-SOIC
Need more? Email Us
Texas Instruments
DGTL ISOLTR 3KV 3CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Lowest to $6.2133
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us
Skyworks Solutions Inc.
DGTL ISOLTR 1KV 5CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 2.5KV 4CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 3.75KV 4CH GP 20SSOP
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $115.6717 $115.6717
2+ $111.9403 $223.8806
3+ $108.2090 $324.6270
4+ $97.0150 $388.0600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 45 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess