EN
  • EN
  • DE

LTC7000MPMSE-1#PBF

Part No LTC7000MPMSE-1#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Gate Drivers
Description Dp-Power Controller Fast 150V Protected High Side Nmos Static Switch Driver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package MSOP
Number of Pins 12
RoHS Compliant
Schedule B 8542390000
Win Source Part Number 1005000-LTC7000MPMSE-1#PBF
Categories PMIC - Gate Drivers
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTC7000MPMSE-1#PBF CAD Model

Description

Analog Devices Inc.'s High-Speed, High-Side N-Channel MOSFET Driver

The LTC7000MPMSE-1#PBF is a state-of-the-art high-side N-channel MOSFET driver designed by Analog Devices Inc., a renowned leader in the semiconductor industry. This advanced driver is tailored for applications requiring swift and efficient control of high-voltage power MOSFETs. With its robust design, the LTC7000MPMSE-1#PBF is particularly well-suited for demanding environments that require reliable performance under extreme conditions.

Key Features:

  • High Voltage Capability: The driver can operate up to a 135V supply, enabling it to handle high-voltage applications with ease.
  • Fast Switching: It boasts an impressive gate drive strength which leads to rapid switching times for the MOSFET, reducing power losses and improving efficiency.
  • High-Temperature Operation: Designed for high-reliability applications, it can function at junction temperatures ranging from -55°C to 150°C, making it suitable for automotive and industrial applications.
  • Adjustable Turn-On and Turn-Off Speeds: Users can configure the rise and fall times to optimize switching behavior for specific applications.
  • Under-Voltage Lockout (UVLO): This feature ensures that the MOSFET driver operates only when the supply voltage is within an acceptable range, protecting the system from low-voltage conditions.

Applications:

The LTC7000MPMSE-1#PBF is versatile and can be used in a variety of high-performance applications, including:

  • Automotive Power Distribution
  • Industrial Control Systems
  • DC/DC Converters
  • Power Management Systems

Quality and Reliability:

Analog Devices Inc. is committed to delivering high-quality products. The LTC7000MPMSE-1#PBF is manufactured with precision and undergoes rigorous testing to ensure it meets the highest standards for reliability and performance. With its advanced features and robust design, this MOSFET driver is an ideal choice for engineers looking for a high-efficiency solution to drive their high-voltage power systems.

You May Also Be Interested in

Infineon Technologies
Gate Driver IC IGBT DSO-8
Lowest to $1.3098
SHANGHAI BELLING CO., LTD.
SOT-23-6 Motor Drivers, Controllers RoHS
Lowest to $0.1063
Analog Devices Inc.
IC GATE DRVR HALF-BRIDGE 8DFN / Half-Bridge Gate Driver IC Non-Inverting 8-DFN (2x3)
Lowest to $7.0317
ON Semiconductor
INTEGRATED DRIVER & MOSFFET / High-Side and Low-Side Gate Driver IC Non-Inverting 39-PQFN (5x6)
Lowest to $3.2633
Infineon Technologies
Gate Driver IC IGBT DSO-8
Lowest to $1.8918
Microchip Technology
IC GATE DRVR HALF-BRIDGE 85V / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Need more? Email Us
Monolithic Power Systems Inc.
IC GATE DRVR HALF-BRIDGE 8SOIC / Half-Bridge Gate Driver IC Non-Inverting 8-SOICE
Lowest to $1.6480
Texas Instruments
AUTOMOTIVE 3-A, 120-V HALF BRIDG / Half-Bridge Gate Driver IC Non-Inverting 10-VSON (3x3)
Lowest to $1.9710
Analog Devices Inc.
4V~14V 7A 3A SOT-23-6 Gate Drivers RoHS
Lowest to $2.3284

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.6427 $58.2135
11+ $9.5530 $105.0830
17+ $9.2545 $157.3265
23+ $8.9560 $205.9880
29+ $8.6574 $251.0646
39+ $7.7618 $302.7102
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess