EN
  • EN
  • DE

HYS72D64300HU-6-C

Part No HYS72D64300HU-6-C
Manufacturer Qimonda
Catalog Memory - Modules
Description DDR-333 64Mx72 ECC (512MB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 951606-HYS72D64300HU-6-C
Series *
Ultra Librarian 3D Model Ultra Librarian HYS72D64300HU-6-C CAD Model

Description

The Qimonda HYS72D64300HU-6-C is a 512MB DDR2 667MHz CL5 240-Pin ECC Unbuffered DIMM. This memory module is designed for use in desktop computers and workstations, offering a boost in performance and data integrity. It is built with quality components and rigorously tested to ensure compatibility and reliability.

Applications:

  • Desktop computers
  • Workstations
  • Office PCs
  • Home computers

Features:

  • 512MB capacity
  • DDR2 technology
  • 667MHz clock speed
  • ECC (Error-Correcting Code)
  • Unbuffered DIMM
  • CL5 latency
  • 240-Pin DIMM form factor
  • 1.8V operating voltage

Benefits:

  • Improved System Performance: The DDR2 technology provides faster data transfer rates compared to DDR technology, leading to improved system responsiveness.
  • Enhanced Data Integrity: ECC functionality detects and corrects single-bit errors, preventing data corruption and ensuring data accuracy.
  • Increased Multitasking Capabilities: The 512MB capacity allows for running multiple applications simultaneously without significant performance degradation.
  • Easy Installation: The standard 240-Pin DIMM form factor allows for easy installation in compatible desktop computers and workstations.
  • Reliable Performance: Qimonda (formerly Infineon) produced quality memory products. However, Qimonda went bankrupt. Therefore, long-term reliability should be considered.

Additional Details:

The HYS72D64300HU-6-C operates at a voltage of 1.8V and is designed to meet the JEDEC standards for DDR2 memory. It is compatible with a wide range of desktop motherboards and workstations that support DDR2 DIMMs. The ECC functionality makes it particularly suitable for applications where data integrity is critical. Note that Qimonda went bankrupt and finding support or replacements may be difficult.

This module is particularly well-suited for upgrading older desktop computers and workstations to improve their performance and extend their lifespan, especially in environments where data integrity is important.

You May Also Be Interested in

Infineon Technologies
Rambus 128MB 700MHz
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Infineon Technologies
Rambus 128MB 600MHz
Need more? Email Us
Infineon Technologies
Rambus 512MB ECC 800MHz
Need more? Email Us
Samsung
PC66 8Mx64-GL
Need more? Email Us
Hynix Semiconductor
SODIMM EDO 3.3V 4Mx64-50
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
SpecTek
EDO SIMM 16Mx32-60
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess