EN
  • EN
  • DE

LTC6992MPS6-2#TRMPBF

Part No LTC6992MPS6-2#TRMPBF
Manufacturer Analog Devices Inc.
Catalog Clock/Timing - Programmable Timers and Oscillators
Description IC OSC SILICON PROG TSOT23-6 / Oscillator, Silicon IC 3.81Hz ~ 1MHz TSOT-23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Programmable Timers and Oscillators
Mfr Analog Devices Inc.
Series TimerBlox®
Package Tape & Reel
Product Status Active
Type Oscillator, Silicon
Count -
Frequency 3.81Hz ~ 1MHz
Voltage - Supply 2.25V ~ 5.5V
Current - Supply 365 µA
Temperature Range - Operating -55°C ~ 125°C
Package / Case SOT-23-6 Thin, TSOT-23-6
Supplier Device Package TSOT-23-6
Mounting Type Surface Mount
Base Product Number LTC6992
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1354718-LTC6992MPS6-2#TRMPBF
Ultra Librarian 3D Model Ultra Librarian LTC6992MPS6-2#TRMPBF CAD Model

Description

Analog Devices Inc. LTC6992MPS6-2#TRMPBF TimerBlox

The LTC6992MPS6-2#TRMPBF is a precision silicon oscillator with a programmable frequency range from Analog Devices Inc. This compact and versatile TimerBlox component is part of the LTC6992 series, designed to offer a highly stable and accurate timing solution for a wide array of applications. Engineered to be user-friendly, the LTC6992 can be easily configured with external resistors, eliminating the need for complex programming or high-frequency clock sources.

Key Features:

  • Frequency Range: The LTC6992MPS6-2#TRMPBF offers a versatile frequency range that can be adjusted from 3.81Hz to 1MHz, making it suitable for various applications, from low-frequency timing to high-speed signal generation.
  • Voltage Supply: Operating from a supply voltage of 2.25V to 5.5V, this device is compatible with a range of power sources, ensuring flexibility in system design.
  • Low Power Consumption: With its power-efficient design, the LTC6992MPS6-2#TRMPBF is ideal for battery-powered and portable devices, ensuring minimal impact on system power budgets.
  • Precision: The device boasts a frequency accuracy of ±1.5% at 25°C, providing a reliable timing solution for critical applications where precision is paramount.
  • Programmability: Users can set the frequency with one external resistor (RSET), while another resistor (RDIV) can be used to enable the Divide-by-N feature, offering additional flexibility.
  • Temperature Stability: The oscillator maintains a consistent performance over the full temperature range of -40°C to 125°C, suitable for demanding environments.
  • Packaging: Housed in a compact 6-lead SOT-23 package, the LTC6992MPS6-2#TRMPBF saves valuable board space and is convenient for high-density circuit designs.

Applications:

  • Industrial Control Systems
  • Network Clock Generation
  • Portable and Battery-Powered Equipment
  • Precision Pulse Generation
  • Wireless Transmitters and Receivers

The LTC6992MPS6-2#TRMPBF is a testament to Analog Devices Inc.'s commitment to providing high-quality, precision timing solutions that meet the needs of modern electronic systems. Its ease of use, combined with performance and versatility, makes it an excellent choice for designers looking to implement a reliable timing component into their projects.

You May Also Be Interested in

Cypress Semiconductor Corp
IC OSC XTAL PROG 6CLCC / Oscillator, Crystal IC 50MHz ~ 690MHz 6-CLCC (5x3.2)
Need more? Email Us
Analog Devices Inc.
TIMERBLOX: LONG TIMER, L FREQ OS / Oscillator, Silicon IC 29.1µHz ~ 977Hz TSOT-23-6
Lowest to $8.2538
Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6 / Oscillator, Silicon IC 29.1µHz ~ 977Hz TSOT-23-6
Lowest to $6.3306
STMicroelectronics
IC OSC DIVIDER/TIMER 75MHZ 16SO / IC 75MHz 16-SO
Lowest to $0.2323
Analog Devices Inc.
IC OSC SILICON PROG 6DFN / Oscillator, Silicon IC 488Hz ~ 1MHz 6-DFN (2x3)
Lowest to $4.1415
Maxim Integrated
IC OSC CLOCK DUAL FREQ 10-LCCC / IC
Need more? Email Us
Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6 / Oscillator, Silicon IC 29.1µHz ~ 977Hz TSOT-23-6
Lowest to $21.2239
Analog Devices Inc.
TIMERBLOX: LONG TIMER, L FREQ OS / Oscillator, Silicon IC 29.1µHz ~ 977Hz TSOT-23-6
Lowest to $8.2538
Maxim Integrated
IC OSC CLOCK DUAL FREQ 10-LCCC / IC
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.8934 $59.5736
9+ $12.2203 $109.9827
13+ $11.8384 $153.8992
18+ $11.4565 $206.2170
23+ $11.0746 $254.7158
31+ $9.9290 $307.7990
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 450 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess