EN
  • EN
  • DE

LTC6992MPS6-1#TRPBF

Part No LTC6992MPS6-1#TRPBF
Manufacturer Analog Devices Inc.
Catalog Clock/Timing - Programmable Timers and Oscillators
Description IC OSC SILICON PROG TSOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2000846-LTC6992MPS6-1#TRPBF
Win Source Part Number Cross
Manufacturer Analog Devices Inc.
Category Integrated Circuits (ICs) Clock/Timing Programmable Timers and Oscillators
Series TimerBlox®
Type Oscillator, Silicon
Voltage - Supply 2.25V ~ 5.5V
Operating Temperature -55°C ~ 125°C
Package / Case SOT-23-6 Thin, TSOT-23-6
Mounting Type Surface Mount
Base Product Number LTC6992
Ultra Librarian 3D Model Ultra Librarian LTC6992MPS6-1#TRPBF CAD Model

Description

Product Overview: LTC6992MPS6-1#TRPBF by Analog Devices Inc.

The LTC6992MPS6-1#TRPBF is a precision silicon oscillator with an adjustable frequency range from Analog Devices Inc., a leading company in the design and manufacturing of high-performance integrated circuits. This particular component is part of the TimerBlox® family and is designed to provide users with a versatile and easy-to-use timing solution.

Encased in a compact 6-lead TSOT-23 package, the LTC6992MPS6-1#TRPBF is a PWM (Pulse Width Modulation) output timer that allows for a wide range of frequency adjustments, making it an ideal choice for various applications requiring precise timing and control. The device is characterized by its simplicity, requiring only an external resistor to set the operating frequency and another to set the duty cycle, with no capacitors or inductors needed.

Key Features:

  • Frequency Range: The LTC6992 provides a frequency range from 3.81Hz to 1MHz, which can be adjusted using a single external resistor.
  • Duty Cycle Range: It offers an adjustable duty cycle from 0% to 100%, set by another external resistor, providing fine control over the PWM output.
  • Supply Voltage: The device operates from a 2.25V to 5.5V supply voltage, accommodating a variety of power sources and applications.
  • Low Power Consumption: With its low power operation, the LTC6992 is suitable for battery-powered systems and portable devices.
  • Temperature Stability: The oscillator's frequency is stable across the temperature range, ensuring reliable performance in varying environmental conditions.

Applications:

  • Industrial control systems
  • Robotics
  • Precision pulse generation
  • Network and telecommunications
  • Battery-powered devices

The LTC6992MPS6-1#TRPBF from Analog Devices Inc. is a versatile timing solution that combines precision, ease of use, and reliability. With its adjustable parameters and compact form factor, this product is an excellent choice for designers looking to integrate a stable and flexible oscillator into their electronic projects.

You May Also Be Interested in

Maxim Integrated
IC OSC VCXO LVDS LCCC / IC
Need more? Email Us
Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6 / Oscillator, Silicon IC 29.1µHz ~ 977Hz TSOT-23-6
Lowest to $6.3306
Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6 / Oscillator, Silicon IC 29.1µHz ~ 977Hz TSOT-23-6
Lowest to $21.2239
Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6 / Oscillator, Silicon IC 3.81Hz ~ 1MHz TSOT-23-6
Lowest to $6.4929
Maxim Integrated
IC OSC CLOCK 125MHZ 10-LCCC / Clock Oscillator IC 125MHz 10-LCCC (5x3.2)
Need more? Email Us
ON Semiconductor
IC OSC XTAL DUAL FREQ 6-CLCC / Oscillator, Crystal IC 133.33MHz, 137.93MHz 6-CLCC (7x5)
Need more? Email Us
Infineon Technologies
IC XTAL OSC CMOS / IC
Need more? Email Us
Infineon Technologies
IC OSC XTAL PROG / IC
Need more? Email Us
Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6 / Oscillator, Silicon IC 3.81Hz ~ 1MHz TSOT-23-6
Lowest to $5.6035

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $69.6428 $69.6428
2+ $57.1429 $114.2858
3+ $55.3571 $166.0713
4+ $53.5714 $214.2856
5+ $51.7857 $258.9285
7+ $46.4286 $325.0002
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,832 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess