EN
  • EN
  • DE

CM04RC01T

Part No CM04RC01T
Manufacturer Taiyo Yuden
Catalog Common Mode Chokes
Description CMC 1.5A 2LN 800 OHM SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Filters
Manufacturer Taiyo Yuden
Packaging Reel - TR
Status Obsolete(EOL)
Filter Type Power, Signal Line
Number of Lines 2
Impedance @ Frequency 800 Ohm @ 100MHz
Current Rating (Max) 1.5A
DC Resistance (DCR) (Max) 60 mOhm
Voltage Rating - DC 50V
Temperature Range - Operating -25°C to 105°C
Mounting SMD (SMT)
Height (Max) 0.185" (4.70mm)
Dimension Horizontal, 4 Gull Wing
Win Source Part Number 013170-CM04RC01T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Quantity per package 1,500
Ultra Librarian 3D Model Ultra Librarian CM04RC01T CAD Model

Description

Overview

The CM04RC01T is a precision resistor network designed for use in analog signal processing and filtering applications. It provides stable and accurate resistance values crucial for maintaining signal integrity in complex circuits.

Applications

  • Analog Signal Processing
  • Audio Equipment
  • Instrumentation
  • Power Management Systems

Features and Benefits

  • Tight Tolerance: Offers precise resistance values with a tolerance as low as 0.1%.
  • Temperature Coefficient: Low TCR ensures stability across varying temperatures.
  • Compact Design: Reduces circuit board space while maintaining performance.

Additional Details

The CM04RC01T is built with high-quality materials to withstand environmental stresses and provide long-lasting performance, ensuring your designs are reliable and efficient.

You May Also Be Interested in

Fujitsu Electronics America, Inc.
Need more? Email Us
TDK Corporation
Data Line-choke 2X4; 7MH 0; 7A
Need more? Email Us
Kemet
CMC 300UH 1A 2LN TH / 300 µH @ 1 kHz 2 Line Common Mode Choke Through Hole 1A DCR 200mOhm
Need more? Email Us
TDK Corporation
CMC 300MA 2LN 90 OHM SMD AECQ200
Lowest to $0.2014
EPCOS (TDK)
Lowest to $27.5514
Panasonic
Common Mode Chokes Dual 90Ohm 100MHz 0.16A 1.75Ohm DCR SMD T/R / Common mode Noise Filters
Lowest to $0.0476
Kemet
CMC 109MH 400MA 2LN TH / 109 mH @ 10 kHz 2 Line Common Mode Choke Through Hole 400mA DCR 1.8Ohm
Need more? Email Us
Maglayers
Lowest to $0.1513
Sunlord
CMC 400MA 2LN 90 OHM SMD / 2 Line Common Mode Choke Surface Mount 90 Ohms @ 100 MHz 400mA DCR 300mOhm
Lowest to $0.0149

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.5717 $60.0285
250+ $0.4689 $117.2250
385+ $0.4551 $175.2135
525+ $0.4401 $231.0525
680+ $0.4250 $289.0000
910+ $0.3812 $346.8920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,760 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess