Analog Devices Inc.
The LTC6990IS6#TRPBF is a highly versatile TimerBlox® voltage-controlled silicon oscillator from Analog Devices Inc., designed to offer a compact, robust, and precise frequency control solution. This silicon oscillator is part of the TimerBlox series, which is a range of devices with a focus on ease of use and minimal external components.
The LTC6990 provides users with a wide frequency range from 488Hz to 2MHz, which can be controlled and modulated by an external control voltage. It operates over a single supply voltage range of 2.25V to 5.5V, making it suitable for a variety of applications, from battery-powered devices to industrial control systems.
This device is characterized by its high frequency accuracy and stability, with a low temperature coefficient of 30ppm/°C typical, ensuring consistent performance across varying temperature conditions. It also features a frequency error of less than 1.5% maximum when the device is configured properly, which is critical for applications requiring precise timing.
The LTC6990IS6#TRPBF comes in a compact SOT-23 package, which is ideal for space-constrained applications. It is also fully specified over the temperature range of -40°C to 85°C, allowing for reliable operation in harsh environments.
Integration into a system is made simple with its linear frequency control, which allows for easy modulation and tuning. The device also includes a divide-by functionality, with selectable division ratios from 1 to 1024, providing additional flexibility in frequency generation and adjustment.
With its robust feature set and ease of use, the LTC6990IS6#TRPBF is an excellent choice for engineers looking to implement a reliable, high-performance timing solution in their designs. Whether it's for consumer electronics, industrial timing, or portable instrumentation, this silicon oscillator from Analog Devices Inc. offers a high-quality frequency control option.
Key Features:
- Wide frequency range: 488Hz to 2MHz
- Controlled by an external voltage
- Single supply voltage: 2.25V to 5.5V
- High frequency accuracy and stability
- Compact SOT-23 package
- Temperature range: -40°C to 85°C
- Divide-by functionality (1 to 1024)