EN
  • EN
  • DE

LTC6990HS6#TRMPBF

Part No LTC6990HS6#TRMPBF
Manufacturer Analog Devices Inc.
Catalog Clock/Timing - Programmable Timers and Oscillators
Description IC OSC SILICON PROG TSOT23-6 / Oscillator, Silicon IC 488Hz ~ 1MHz TSOT-23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Programmable Timers and Oscillators
Mfr Analog Devices Inc.
Series TimerBlox®
Package Tape & Reel
Product Status Active
Type Oscillator, Silicon
Count -
Frequency 488Hz ~ 1MHz
Voltage - Supply 2.25V ~ 5.5V
Current - Supply 235 µA
Temperature Range - Operating -40°C ~ 125°C
Package / Case SOT-23-6 Thin, TSOT-23-6
Supplier Device Package TSOT-23-6
Mounting Type Surface Mount
Base Product Number LTC6990
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1354714-LTC6990HS6#TRMPBF
Ultra Librarian 3D Model Ultra Librarian LTC6990HS6#TRMPBF CAD Model

Description

Product Overview: LTC6990HS6#TRMPBF from Analog Devices Inc.

The LTC6990HS6#TRMPBF is a precision silicon oscillator from Analog Devices Inc., a leader in high-performance analog technology. This innovative component is part of the TimerBlox® family and serves as a versatile solution for generating a wide range of frequencies with excellent accuracy and stability. The LTC6990 is designed to be easily integrated into a variety of electronic systems, making it an ideal choice for engineers looking to develop applications requiring a reliable clock source or timing element.

Key Features and Benefits

  • Frequency Range: The device offers a configurable frequency range from 488Hz to 2MHz, which can be set using external resistors. This flexibility allows designers to tailor the oscillator to the specific needs of their application.
  • Voltage-Controlled Oscillator (VCO): With its VCO capabilities, the LTC6990 allows frequency modulation through an external control voltage, enabling dynamic adjustment of the oscillator frequency in real-time.
  • High Accuracy: The oscillator provides a frequency accuracy of ±1.5% at 25°C, ensuring precise timing for critical applications.
  • Low Power Consumption: The LTC6990 is optimized for low power operation, making it suitable for battery-powered devices and energy-sensitive applications.
  • Simple to Use: The device requires minimal external components, simplifying the design process and reducing the overall solution footprint.
  • Temperature Stability: The oscillator maintains stable performance over a wide temperature range, making it reliable in various environmental conditions.
  • Package: The LTC6990HS6#TRMPBF comes in a compact SOT-23 package, ideal for space-constrained applications.

Applications

The LTC6990HS6#TRMPBF is well-suited for a broad range of applications, including but not limited to:

  • Wireless communications
  • Portable instrumentation
  • Medical devices
  • Industrial control systems
  • Consumer electronics

With its combination of precision, flexibility, and ease of use, the LTC6990HS6#TRMPBF from Analog Devices Inc. is a versatile and reliable choice for designers looking to incorporate a stable oscillator into their electronic designs.

You May Also Be Interested in

Cypress Semiconductor Corp
IC OSC XTAL PROG 6CLCC / Oscillator, Crystal IC 50MHz ~ 690MHz 6-CLCC (5x3.2)
Need more? Email Us
Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6
Lowest to $8.1493
STMicroelectronics
IC OSC DIVIDER/TIMER 75MHZ 16SO / IC 75MHz 16-SO
Lowest to $0.2323
Infineon Technologies
IC XTAL OSC CMOS / IC
Need more? Email Us
Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6 / Oscillator, Silicon IC 29.1µHz ~ 977Hz TSOT-23-6
Lowest to $6.3306
Texas Instruments
IC OSC CLOCK 156.25MHZ 6QFM / Clock Oscillator IC 156.25MHz 6-QFM (5x3.2)
Lowest to $21.3427
Analog Devices Inc.
TIMERBLOX: LONG TIMER, L FREQ OS / Oscillator, Silicon IC 29.1µHz ~ 977Hz TSOT-23-6
Lowest to $8.2538
HGSEMI
DIP-14 Programmable Timers and Oscillators RoHS
Lowest to $0.3442
Maxim Integrated
IC OSC CLOCK DUAL FREQ 10-LCCC / IC
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.0181 $60.0905
11+ $9.8610 $108.4710
16+ $9.5528 $152.8448
22+ $9.2447 $203.3834
28+ $8.9365 $250.2220
38+ $8.0121 $304.4598
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,710 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess