EN
  • EN
  • DE

LTC6957HMS-2#TRPBF

Part No LTC6957HMS-2#TRPBF
Manufacturer Analog Devices Inc.
Catalog Clock/Timing - Clock Buffers, Drivers
Description IC CLK BUFFER DVR 1:2 12MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 31 Weeks
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 12-TSSOP (0.118", 3.00mm Width)
Case / Package 12-MSOP
Family Name LTC6957
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 880049-LTC6957HMS-2#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC6957HMS-2#TRPBF CAD Model

Description

Analog Devices Inc. LTC6957HMS-2#TRPBF

The LTC6957HMS-2#TRPBF is a high-performance, low-jitter clock distribution IC designed and manufactured by Analog Devices Inc., a leader in precision signal processing technology. This product is part of the LTC6957 series, which is known for its ability to distribute a clock signal with minimal degradation across multiple outputs.

Key Features

  • Low Phase Noise and Jitter: The LTC6957HMS-2#TRPBF is engineered to ensure a clean, stable clock signal, which is critical for high-speed digital systems where timing accuracy is paramount.
  • Differential Outputs: This device features two differential outputs that provide excellent noise immunity, especially in environments with high levels of electromagnetic interference (EMI).
  • Wide Frequency Range: It is capable of operating over a broad frequency range, making it versatile for various applications, from RF to digital electronics.
  • Adjustable Output Amplitude: The output amplitude is adjustable, allowing for optimization of the signal swing for different loads and applications.
  • Supply Voltage: It operates on a single 3.3V supply, which is convenient for systems standardized on this voltage level.
  • Small Package: The LTC6957HMS-2#TRPBF comes in a compact MSOP-16 package, which is space-efficient and ideal for densely populated circuit boards.

Applications

The LTC6957HMS-2#TRPBF is suitable for a wide range of applications, including:

  • Data acquisition systems
  • Wireless communication infrastructure
  • Test and measurement equipment
  • High-speed data converters
  • Networking and telecommunications

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the LTC6957HMS-2#TRPBF is no exception. It is designed to meet the stringent requirements of industrial and commercial applications. With its robust design and high-quality manufacturing, this clock distribution IC ensures reliable performance in the most demanding environments.

Ordering Information

The part number LTC6957HMS-2#TRPBF denotes the tape and reel packaging option, which facilitates automated assembly processes, making it a great choice for high-volume production needs.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:4 27MHZ 8SOIC
Lowest to $6.6978
IDT, Integrated Device Technology Inc
3.3V CMOS 1-TO-10 CLOCK DRIVER
Need more? Email Us
Texas Instruments
IC CLK BUFFER 1:2 2.9GHZ 8SOIC
Lowest to $5.7028
Microchip Technology
7GHz, 1:2 CML FANOUT BUFFER/TRANSLATOR WITH INTERNAL I/O TERMINATION | IC CLK BUFFER 1:2 8GHZ 16MLF
Lowest to $10.2379
ON Semiconductor
3.3V 1:4 Clock Fanout Buffer
Lowest to $1.5772
IDT, Integrated Device Technology Inc
IC CLOCK BUFFER 1:5 20SOIC
Lowest to $2.3278
IDT, Integrated Device Technology Inc
Need more? Email Us
IDT, Integrated Device Technology Inc
Need more? Email Us
Texas Instruments
IC CLK BUFFER 1:2 3.8GHZ 8SOIC
Lowest to $4.6841

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess