EN
  • EN
  • DE

LTC6908IS6-2#TRPBF

Part No LTC6908IS6-2#TRPBF
Manufacturer Analog Devices Inc.
Catalog Clock/Timing - Programmable Timers and Oscillators
Description IC OSC SILICON PROG TSOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 41 Weeks
Features Oscillator, Silicon IC 50kHz ~ 10MHz TSOT-23-6
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package SOT-23-6 Thin, TSOT-23-6
Case / Package TSOT-23-6
Family Name LTC6908
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number LTC6908IS6-2#TRPBFDKR, LTC6908IS6-2#TRPBFCT, LTC6908IS6-2#TRPBFTR, LTC6908IS6-2#TRPBF-ND
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 880035-LTC6908IS6-2#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC6908IS6-2#TRPBF CAD Model

Description

Analog Devices Inc. LTC6908IS6-2#TRPBF: Precision Resistor Set Oscillator with Spread Spectrum Modulation

The LTC6908IS6-2#TRPBF is a high-performance, silicon oscillator from Analog Devices Inc., designed to offer a versatile clock generation solution with spread spectrum frequency modulation capability. This precision oscillator is a part of the LTC6908 series and is packaged in a compact, surface-mount, 6-lead TSOT-23 package, making it ideal for space-constrained applications where electromagnetic interference (EMI) must be minimized.

The LTC6908IS6-2#TRPBF operates over a single supply voltage range of 2.7V to 5.5V, providing a wide range of frequency options that can be easily programmed using external resistors. This feature simplifies design and reduces component count, as no external capacitors or inductors are required. The device can generate frequencies from 50kHz to 10MHz, which are divided down to produce two outputs. These outputs are 180 degrees out of phase with each other, further enhancing the EMI reduction capabilities of the device.

One of the key features of the LTC6908IS6-2#TRPBF is its spread spectrum frequency modulation, which helps to significantly reduce peak EMI emissions. By modulating the frequency of the output clock, the energy is spread over a wider bandwidth, thus lowering the peak amplitude of the spectral components. This makes the LTC6908IS6-2#TRPBF an excellent choice for sensitive applications where EMI compliance is critical, such as in automotive, industrial, and telecommunications equipment.

The device also boasts a high level of integration and functionality, with an onboard power-down feature that reduces the supply current to less than 20µA, providing power savings in applications where the clock signal is not needed continuously. Additionally, the LTC6908IS6-2#TRPBF is characterized for operation from -40°C to 125°C, ensuring reliable performance across a broad range of temperature conditions.

In summary, the LTC6908IS6-2#TRPBF from Analog Devices Inc. is a versatile, easy-to-use oscillator that provides precise frequency generation with the added benefit of spread spectrum modulation for EMI reduction. Its compact footprint, low power consumption, and temperature resilience make it an excellent choice for a diverse array of electronic applications.

You May Also Be Interested in

Texas Instruments
IC OSC CLOCK 156.25MHZ 6QFM / Clock Oscillator IC 156.25MHz 6-QFM (5x3.2)
Lowest to $21.3427
Analog Devices Inc.
IC OSC SILICON PROG 6-DFN / Oscillator, Silicon IC 3.81Hz ~ 1MHz 6-DFN (2x3)
Lowest to $7.4255
Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6 / Oscillator, Silicon IC 3.81Hz ~ 1MHz TSOT-23-6
Lowest to $6.4929
Infineon Technologies
IC XTAL OSC CMOS / IC
Need more? Email Us
Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6 / Oscillator, Silicon IC 3.81Hz ~ 1MHz TSOT-23-6
Lowest to $5.6035
Analog Devices Inc.
IC TRPL DELAY LOCK LOOP 48-LFCSP / IC 85MHz 48-LFCSP-VQ (7x7)
Need more? Email Us
Infineon Technologies
IC XTAL OSC CMOS / IC
Need more? Email Us
Analog Devices Inc.
TIMERBLOX: LONG TIMER, L FREQ OS / Oscillator, Silicon IC 29.1µHz ~ 977Hz TSOT-23-6
Lowest to $8.2538
Maxim Integrated
IC OSC CLOCK DUAL FREQ 10-LCCC / Clock Oscillator IC 100MHz, 150MHz 10-LCCC (5x3.2)
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.2099 $60.8396
9+ $12.4799 $112.3191
13+ $12.0899 $157.1687
18+ $11.6999 $210.5982
23+ $11.3099 $260.1277
30+ $10.1400 $304.2000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,730 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess