EN
  • EN
  • DE

LTC6905IS5-133#TRPBF

Part No LTC6905IS5-133#TRPBF
Manufacturer Analog Devices Inc.
Catalog Clock/Timing - Programmable Timers and Oscillators
Description IC OSC SILICON 133MHZ TSOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 47 Weeks
Features Oscillator, Silicon IC 133MHz TSOT-23-5
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package SOT-23-5 Thin, TSOT-23-5
Case / Package TSOT-23-5
Family Name LTC6905
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 880028-LTC6905IS5-133#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC6905IS5-133#TRPBF CAD Model

Description

Analog Devices Inc. LTC6905IS5-133#TRPBF Precision Silicon Oscillator

The LTC6905IS5-133#TRPBF is a high-performance, precision silicon oscillator designed and manufactured by Analog Devices Inc., a leader in the semiconductor industry. This compact and versatile oscillator provides a fixed frequency of 133MHz, which is ideal for a wide range of applications including communications, computing, and industrial markets where a stable and precise clock signal is crucial.

Encased in a space-saving SOT-23 package, the LTC6905IS5-133#TRPBF is part of the LTC6905 series that is characterized by its ease of use and minimal external components. This oscillator does not require any external resonators or capacitors, which simplifies the design process and reduces board space. The part's small footprint makes it an excellent choice for portable and space-constrained applications.

One of the key features of the LTC6905IS5-133#TRPBF is its precision. It boasts a high frequency accuracy and stability, ensuring reliable performance over temperature, voltage, and time. The device operates over a wide supply voltage range of 2.7V to 5.5V, making it flexible for use in various circuit configurations and compatible with many microcontrollers and digital ICs.

The oscillator also offers a proprietary programmable frequency modulation capability, enabling spread spectrum clock generation which can significantly reduce electromagnetic interference (EMI). This feature is particularly useful in applications where EMI compliance is a concern, such as in sensitive RF or audio equipment.

Furthermore, the LTC6905IS5-133#TRPBF is designed with robustness in mind. It operates over an industrial temperature range of -40°C to 85°C, ensuring consistent performance even in harsh environments. The device also includes an enable/disable function that allows users to control the oscillator output, providing additional power-saving opportunities when the clock signal is not needed.

In summary, the LTC6905IS5-133#TRPBF from Analog Devices Inc. is a high-quality, fixed-frequency oscillator that offers precision, ease of use, and EMI reduction capabilities. Its robust design and flexible operating characteristics make it an excellent choice for engineers looking for a reliable clock source in their digital applications.

You May Also Be Interested in

Analog Devices Inc.
IC OSC SILICON PROG 6DFN / Oscillator, Silicon IC 488Hz ~ 1MHz 6-DFN (2x3)
Lowest to $3.7274
Analog Devices Inc.
TIMERBLOX: LONG TIMER, L FREQ OS / Oscillator, Silicon IC 29.1µHz ~ 977Hz TSOT-23-6
Lowest to $11.7294
Infineon Technologies
IC XTAL OSC CMOS / IC
Need more? Email Us
Analog Devices Inc.
TIMERBLOX: LONG TIMER, L FREQ OS / Oscillator, Silicon IC 29.1µHz ~ 977Hz TSOT-23-6
Lowest to $11.7294
Maxim Integrated
IC OSC CLOCK DUAL FREQ 10-LCCC / Clock Oscillator IC 100MHz, 150MHz 10-LCCC (5x3.2)
Need more? Email Us
Maxim Integrated
IC OSC CLOCK 250MHZ 10-LCCC / Clock Oscillator IC 250MHz 10-LCCC (5x3.2)
Need more? Email Us
Infineon Technologies
IC OSC XTAL PROG / IC
Need more? Email Us
Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6
Lowest to $8.1493
Infineon Technologies
IC XTAL OSC CMOS / IC
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess