EN
  • EN
  • DE

LTC6752HSC6-4#TRPBF

Part No LTC6752HSC6-4#TRPBF
Manufacturer Analog Devices Inc.
Catalog Linear - Comparators
Description IC COMPARATOR 1 GEN PUR SC70-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2000837-LTC6752HSC6-4#TRPBF
Win Source Part Number Cross
Manufacturer Analog Devices Inc.
Category Integrated Circuits (ICs) Linear Comparators
Package Tape & Reel (TR)
Type General Purpose
Operating Temperature -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 6-TSSOP, SC-88, SOT-363
Supplier Device Package SC-70-6
Base Product Number LTC6752
Ultra Librarian 3D Model Ultra Librarian LTC6752HSC6-4#TRPBF CAD Model

Description

Product Overview: LTC6752HSC6-4#TRPBF from Analog Devices Inc.

The LTC6752HSC6-4#TRPBF is a high-speed comparator manufactured by Analog Devices Inc., designed to offer excellent performance in fast signal processing applications. This comparator is well-suited for system designs that require rapid signal detection and precise timing, such as data communication, test equipment, and automated systems.

Key Features

  • High Speed: With a propagation delay of just 2.9ns, the LTC6752HSC6-4#TRPBF is engineered to handle high-frequency signals efficiently, making it an ideal choice for time-critical applications.
  • Low Dispersion: A dispersion of less than 1.8ns, coupled with the fast propagation delay, ensures consistent performance even with varying overdrive conditions.
  • Low Input Offset Voltage: The device features a low input offset voltage, which contributes to accurate signal detection and minimizes errors in threshold detection.
  • CMOS/TTL Output: The comparator provides CMOS and TTL compatible outputs, allowing for easy integration with a wide range of digital logic levels.
  • Power Supply Range: It operates over a wide supply voltage range from 2.45V to 5.25V, providing design flexibility for various system voltage requirements.

Applications

The LTC6752HSC6-4#TRPBF is versatile and can be used in numerous applications including:

  • High-Speed Data Acquisition Systems
  • Zero-Crossing Detectors
  • Window Comparators
  • High-Speed Triggers
  • Signal Waveform Converters

Package and Quality

This comparator comes in a compact 6-lead SC70 package that is suitable for space-constrained applications. Its small footprint does not compromise its performance and reliability. Analog Devices Inc. ensures that the LTC6752HSC6-4#TRPBF meets stringent quality and performance standards, delivering a product that can be trusted for critical and demanding applications.

Conclusion

With its high-speed operation, low dispersion, and a wide range of power supply voltages, the LTC6752HSC6-4#TRPBF from Analog Devices Inc. stands out as a superior comparator for fast and precise signal processing. Its compatibility with CMOS/TTL logic levels and its small package size make it a versatile and practical choice for designers looking to optimize their high-speed systems.

You May Also Be Interested in

Maxim Integrated
Single/Dual, Ultra-Fast, Low-Power, Precision TTL Comparators | IC COMPARATOR LP 16-DIP
Need more? Email Us
Renesas Electronics America
IC COMP SNGL CMOS PP/OD SC88A
Lowest to $0.3361
Maxim Integrated
High-Speed, Low-Power Voltage Comparators | IC COMPARATOR VOLT 16-SOIC
Need more? Email Us
Renesas Electronics America
IC COMP SNGL CMOS PP/OD SC88A
Lowest to $0.3361
Texas Instruments
Quad General Purpose, Low Voltage, Tiny Pack Comparators | IC COMP TINY LOW VOLT SC-70-5
Lowest to $0.7474
Analog Devices Inc.
Fast, Precision Comparator | IC PREC COMPARATOR HS 8-DIP
Lowest to $21.2716
Maxim Integrated
Micropower, Low-Voltage, SOT23, Rail-to-Rail I/O Comparators | IC COMPARATOR SGL R-R 8-SOIC
Lowest to $1.4553
ON Semiconductor
Single Comparators | IC COMPARATOR SGL HI VOLT 8SOIC
Lowest to $0.2809
Texas Instruments
DUAL DIFFERENTIAL COMPARATORS | IC DUAL DIFF COMPARATOR 8-TSSOP
Lowest to $0.1180

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.7571 $53.7855
12+ $8.8263 $105.9156
18+ $8.5505 $153.9090
25+ $8.2747 $206.8675
32+ $7.9989 $255.9648
42+ $7.1714 $301.1988
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess