EN
  • EN
  • DE

LTC6655CHMS8-2.5#PBF

Part No LTC6655CHMS8-2.5#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 0.05% 8MSOP  /  Series Voltage Reference IC Fixed 2.5V V ±0.05% 5 mA 8-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Reference
Mfr Analog Devices Inc.
Package Tube
Reference Type Series
Output Type Fixed
Voltage - Output (Min/Fixed) 2.5V
Current - Output 5 mA
Tolerance ±0.05%
Temperature Coefficient 5ppm/°C
Noise - 0.1Hz to 10Hz 0.25ppmp-p
Voltage - Input 3V ~ 13.2V
Current - Supply 7.5mA
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-MSOP
Base Product Number LTC6655
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names -2735-LTC6655CHMS8-2.5#PBF,LTC6655CHMS825PBF,505-LTC6655CHMS8-2.5#PBF,LTC6655CHMS8-2.5#PBF-ND
Standard Package 50
Win Source Part Number 981008-LTC6655CHMS8-2.5#PBF
Ultra Librarian 3D Model Ultra Librarian LTC6655CHMS8-2.5#PBF CAD Model

Description

LTC6655CHMS8-2.5#PBF - Low Noise, Low Drift Precision Reference

The LTC6655CHMS8-2.5#PBF is a high-precision voltage reference component designed and manufactured by Analog Devices Inc., a leader in the design and production of integrated circuits. This device is part of the LTC6655 series, which are renowned for their low noise and low drift performance, making them ideal for high-resolution analog-to-digital conversions, precision measurement, and advanced control systems.

This specific model, the LTC6655CHMS8-2.5#PBF, provides a fixed output voltage of 2.5V, which is maintained with exceptional accuracy and stability over time and temperature variations. Its output voltage is trimmed to high precision, ensuring that it can serve as a stable reference in critical applications.

Key features of the LTC6655CHMS8-2.5#PBF include:

  • Low Noise: It exhibits an exceptionally low output noise of just 1.25ppm/√Hz (0.1Hz to 10Hz), making it suitable for sensitive applications where noise can compromise performance.
  • Low Temperature Coefficient: The device has a low temperature coefficient, typically 2ppm/°C, which ensures minimal deviation in output with changes in ambient temperature.
  • Long-Term Stability: Offering excellent long-term stability, the LTC6655CHMS8-2.5#PBF demonstrates less than 30ppm of deviation over a period of 1000 hours, providing reliable performance for extended periods.
  • Wide Operating Range: The component operates over a wide supply range from 2.7V to 5.5V and can source or sink up to 5mA of output current, making it versatile for various supply conditions and load requirements.
  • Robust Package: The LTC6655CHMS8-2.5#PBF comes in an 8-lead MSOP package, which is both compact and durable, suitable for space-constrained applications.

With its combination of features, the LTC6655CHMS8-2.5#PBF is particularly well-suited for precision applications such as medical equipment, high-end instrumentation, and professional-grade A/D converters, where the accuracy and integrity of the voltage reference are critical to overall system performance.

For engineers and designers looking for a reliable and high-performance voltage reference, the LTC6655CHMS8-2.5#PBF from Analog Devices Inc. represents an excellent choice, balancing precision, stability, and low noise in a compact and robust package.

You May Also Be Interested in

Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us
National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817
Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.5268
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
International Rectifier
LOW -VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Need more? Email Us
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.5178 $50.0712
10+ $10.2711 $102.7110
16+ $9.9501 $159.2016
21+ $9.6291 $202.2111
27+ $9.3082 $251.3214
36+ $8.3452 $300.4272
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,850 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess