EN
  • EN
  • DE

LTC6655BHMS8-3.3#PBF

Part No LTC6655BHMS8-3.3#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 0.025% 8MSOP  /  Series Voltage Reference IC Fixed 3.3V V ±0.025% 5 mA 8-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Reference
Mfr Analog Devices Inc.
Package Tube
Reference Type Series
Output Type Fixed
Voltage - Output (Min/Fixed) 3.3V
Current - Output 5 mA
Tolerance ±0.025%
Temperature Coefficient 2ppm/°C
Noise - 0.1Hz to 10Hz 0.25ppmp-p
Voltage - Input 3.8V ~ 13.2V
Current - Supply 7.5mA
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-MSOP
Base Product Number LTC6655
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names LTC6655BHMS8-3.3#PBF-ND,505-LTC6655BHMS8-3.3#PBF,-2735-LTC6655BHMS8-3.3#PBF,LTC6655BHMS833PBF
Standard Package 50
Win Source Part Number 976304-LTC6655BHMS8-3.3#PBF
Ultra Librarian 3D Model Ultra Librarian LTC6655BHMS8-3.3#PBF CAD Model

Description

Analog Devices Inc. LTC6655BHMS8-3.3#PBF Precision Voltage Reference

The LTC6655BHMS8-3.3#PBF is a high-precision, low-noise, low-drift voltage reference from Analog Devices Inc., designed to ensure stability and accuracy in a wide range of applications. This voltage reference is part of the LTC6655 series, which is known for its exceptional performance in terms of long-term stability and low temperature coefficient, making it suitable for high-end instrumentation, A/D and D/A converters, and portable reference applications.

Key Features:

  • Output Voltage: The LTC6655BHMS8-3.3#PBF provides a fixed output voltage of 3.3V, which is critical for systems that require a stable reference voltage.
  • Low Noise: With an exceptionally low noise performance of just 1.25ppm typical, this voltage reference ensures a clean and stable signal for precision applications.
  • High Accuracy: Offering an initial accuracy of ±0.025% (max), the device provides precise voltage levels for critical electronic circuits.
  • Temperature Stability: The LTC6655BHMS8-3.3#PBF features a low temperature coefficient, typically 2ppm/°C, which ensures consistent performance over a wide temperature range.
  • Long-Term Stability: The device boasts excellent long-term stability of less than 30ppm typical for 10,000 hours, making it reliable for long-duration projects.
  • Supply Range: It operates from a supply range of 4.5V to 18V, providing flexibility in various supply conditions.
  • Package: The component is housed in an MSOP-8 package, which is compact and suitable for space-constrained applications.

Applications:

The LTC6655BHMS8-3.3#PBF is ideal for a diverse array of applications where precision voltage is crucial. These include:

  • High-resolution ADCs and DACs
  • Precision instrumentation
  • Industrial control systems
  • Automotive electronics
  • Medical devices
  • Battery-powered devices

With its robust design and superior performance specifications, the LTC6655BHMS8-3.3#PBF from Analog Devices Inc. stands out as a premium choice for designers and engineers seeking a reliable and precise voltage reference for their electronic systems.

You May Also Be Interested in

International Rectifier
LOW -VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Need more? Email Us
Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749
Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $16.8981 $50.6943
8+ $13.8651 $110.9208
12+ $13.4319 $161.1828
16+ $12.9986 $207.9776
20+ $12.5653 $251.3060
27+ $11.2654 $304.1658
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,530 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess