EN
  • EN
  • DE

LTC6601CUF-1#PBF

Part No LTC6601CUF-1#PBF
Manufacturer Analog Devices Inc.
Catalog Interface - Filters - Active
Description IC FILTER 28MHZ 20QFN  /  Filter IC 2nd Order 28Mhz 20-QFN (4x4)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Filters - Active
Mfr Analog Devices Inc.
Package Tube
Frequency - Cutoff or Center 28Mhz
Number of Filters 3
Filter Order 2nd
Voltage - Supply 2.7V ~ 5.25V
Mounting SMD (SMT)
Package / Case 20-WFQFN Exposed Pad
Supplier Device Package 20-QFN (4x4)
Base Product Number LTC6601
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 91
Win Source Part Number 1072618-LTC6601CUF-1#PBF
Ultra Librarian 3D Model Ultra Librarian LTC6601CUF-1#PBF CAD Model

Description

Analog Devices Inc. LTC6601CUF-1#PBF Product Overview

The LTC6601CUF-1#PBF is a high-performance, dual matched, lowpass filter and differential amplifier designed and manufactured by Analog Devices Inc. This precision integrated circuit is engineered to deliver excellent dynamic performance for a wide range of applications, including telecommunications, data acquisition systems, and signal processing tasks where noise reduction and signal integrity are of paramount importance.

Key Features

  • Fixed Frequency Lowpass Filter: The LTC6601CUF-1#PBF comes with a fixed frequency lowpass filter that provides a sharp cutoff to eliminate unwanted high-frequency noise and interference, ensuring a cleaner signal output.
  • High Linearity: With its exceptional linearity, this product is capable of handling high-speed signals without significant distortion, making it ideal for high-performance systems.
  • Low Noise: The device boasts a low noise floor, which is critical for applications where signal integrity is crucial, such as sensitive instrumentation and high-end audio.
  • Differential Inputs and Outputs: The differential design reduces common-mode noise and allows for better signal integrity over longer distances, which is particularly beneficial in noisy environments.
  • Fully Differential Design: The LTC6601CUF-1#PBF's fully differential design enhances common-mode rejection and minimizes second-order distortion, contributing to a more accurate and stable signal processing.
  • Compact Package: Housed in a compact QFN package, the device saves valuable board space while still delivering robust performance.

Applications

The LTC6601CUF-1#PBF is versatile and can be used in a variety of high-performance applications. Some of the typical applications include:

  • Wireless and Wired Broadband Communication
  • ADC/DAC Anti-Aliasing
  • IF Filtering
  • Signal Conditioning for Data Acquisition Systems
  • Professional Audio Equipment

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and reliability, and the LTC6601CUF-1#PBF is no exception. It is built with the highest standards to ensure it meets the rigorous demands of industrial and commercial applications. With its robust design and advanced filtering capabilities, the LTC6601CUF-1#PBF is an excellent choice for designers looking for a high-quality, reliable solution for their signal processing needs.

You May Also Be Interested in

Intersil
DIGITAL FILTER, 8-BIT PQCC68
Lowest to $106.7694
Maxim Integrated
SWITCHED CAPACITOR FILTER
Lowest to $5.0423
Maxim Integrated
SWITCHED CAPACITOR FILTER
Lowest to $16.0075
Diodes Incorporated
IC FILTER 600KHZ VAR Q 16QSOP / Variable Q Band Pass Filter IC Variable Q Band Pass Order 600kHz 16-QSOP
Need more? Email Us
Fairchild/ON Semiconductor
Band Pass, Low Pass Filter IC Band Pass, Low Pass 4th Order 6.7MHz 16-SOIC
Need more? Email Us
Maxim Integrated
SWITCHED CAPACITOR FILTER
Lowest to $2.8805
Maxim Integrated
IC FILTER 150KHZ LOWPASS 24DIP
Lowest to $14.2332
Maxim Integrated
8TH-ORDER, LOWPASS, ELLIPTIC, SW
Lowest to $31.0849
Maxim Integrated
SWITCHED CAPACITOR FILTER
Lowest to $4.7822

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess