EN
  • EN
  • DE

IMSA-9631S-40Y801

Part No IMSA-9631S-40Y801
Manufacturer IRISO
Catalog FFC, FPC (FlatFlexible) Connectors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1155708-IMSA-9631S-40Y801
Categories FFC,FPC(FlatFlexible)Connectors
Manufacturer IRISO
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IMSA-9631S-40Y801 CAD Model

Description

The IMSA-9631S-40Y801 is a robust and reliable connector manufactured by IRISO. It is part of IRISO's extensive range of connectors designed for various applications requiring secure and high-performance connectivity.

Applications

  • Automotive electronics: Used in vehicle control units (VCUs), infotainment systems, and advanced driver-assistance systems (ADAS).
  • Industrial automation: Employed in programmable logic controllers (PLCs), human-machine interfaces (HMIs), and industrial robots.
  • Medical equipment: Integrated into diagnostic devices, patient monitoring systems, and imaging equipment.
  • Consumer electronics: Found in high-end audio equipment, video game consoles, and smart home devices.
  • Telecommunications: Used in network switches, routers, and base stations.

Features

  • High pin count: Offers a high density of connections within a compact form factor.
  • Surface mount technology (SMT): Designed for automated assembly processes, reducing manufacturing costs and improving reliability.
  • Robust construction: Built to withstand harsh environments, including high temperatures, vibration, and shock.
  • Secure locking mechanism: Ensures a stable and reliable connection, preventing accidental disconnections.
  • Shielded design: Provides excellent electromagnetic interference (EMI) and radio frequency interference (RFI) protection, ensuring signal integrity.

Benefits

  • Enhanced signal integrity: Minimizes signal loss and distortion, ensuring reliable data transmission.
  • Increased system reliability: Reduces the risk of connection failures, improving overall system uptime.
  • Reduced manufacturing costs: Simplifies assembly processes, lowering production expenses.
  • Improved system performance: Enables faster data transfer rates and more efficient operation.
  • Compact design: Allows for greater component density on printed circuit boards (PCBs).

Additional Details

The IMSA-9631S-40Y801 connector typically features gold-plated contacts for optimal conductivity and corrosion resistance. It is designed to meet stringent industry standards for performance and safety. Its compact size and robust design make it suitable for demanding applications where reliability is critical. Specific electrical specifications, such as voltage and current ratings, and mechanical specifications, such as mating force and durability cycles, vary depending on the exact configuration and should be verified with the manufacturer's datasheet.

You May Also Be Interested in

TE Connectivity
CONN FFC RCPT HSG 15POS 2.54MM
Need more? Email Us
Amphenol
CONN FFC/FPC RCPT HSG 24POS 2.54
Need more? Email Us
TE Connectivity
CONN FFC RCPT HSG 15POS 2.54MM
Need more? Email Us
TE Connectivity
CONN FFC PIN HSG 13POS 2.54MM
Lowest to $4.2609
TE Connectivity
CONN FFC RCPT HSG 17POS 2.54MM
Need more? Email Us
TE Connectivity
CONN FFC RCPT HSG 8POS 2.54MM
Need more? Email Us
Amphenol
CONN FFC/FPC RCPT HSG 3POS 2.54
Need more? Email Us
Amphenol
CONN FFC/FPC RCPT HSG 6POS 2.54
Need more? Email Us
TE Connectivity
CONTACT FLAT FLEX PIN TIN
Lowest to $0.8710

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.6255 $59.4225
230+ $0.5133 $118.0590
350+ $0.4973 $174.0550
480+ $0.4813 $231.0240
625+ $0.4652 $290.7500
835+ $0.4171 $348.2785
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,134 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess