EN
  • EN
  • DE

RT9818C-27(7027)

Part No RT9818C-27(7027)
Manufacturer Richtek USA Inc.
Catalog PMIC - Supervisors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Richtek USA Inc.
Category Integrated Circuits(ICs)
Family PMIC - Supervisors
Win Source Part Number 184942-RT9818C-27(7027)
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RT9818C-27(7027) CAD Model

Description

The RT9818C-27(7027) is a precision voltage detector IC manufactured by Richtek. This component is designed to monitor voltage levels within electronic circuits and trigger a reset signal when the voltage falls below a predefined threshold. This safeguarding function is crucial for ensuring the stable and reliable operation of various electronic systems, particularly those sensitive to voltage variations.

Applications

  • Microprocessor/Microcontroller Systems: Provides a reliable reset signal during power-up, power-down, and brownout conditions.
  • Battery-Powered Devices: Monitors battery voltage to prevent deep discharge, thereby extending battery lifespan and ensuring consistent performance.
  • Power Supply Monitoring: Safeguards connected circuitry by detecting and responding to under-voltage or over-voltage situations.
  • Embedded Systems: Offers voltage monitoring and reset functionality for embedded applications in diverse sectors, including industrial automation and consumer electronics.
  • Automotive Electronics: Protects sensitive electronic control units (ECUs) from voltage fluctuations, ensuring safe and reliable operation.

Features

  • High-Accuracy Voltage Detection: Provides precise voltage monitoring with minimal deviation from the intended threshold.
  • Ultra-Low Quiescent Current: Minimizes power consumption, making it ideal for battery-operated and power-sensitive applications.
  • Open-Drain Output: Offers flexible interfacing with various logic levels and allows for wired-OR configurations.
  • Compact Package: Available in small form-factor packages like SOT-23 or similar, conserving valuable board space.
  • Built-in Hysteresis: Prevents spurious resets due to voltage noise or minor fluctuations around the threshold voltage.
  • Wide Operating Temperature Range: Ensures reliable performance across a broad range of environmental conditions.

Benefits

  • Enhanced System Reliability: Prevents erroneous operation and data corruption caused by voltage sags or brownouts.
  • Prolonged Battery Life: Ultra-low quiescent current minimizes battery drain, extending the operational duration of portable devices.
  • Simplified Design: Reduces the need for external components, streamlining circuit design and lowering overall system cost.
  • Robust Protection: Safeguards sensitive circuitry against damage caused by voltage irregularities.
  • Improved System Stability: Hysteresis feature minimizes the risk of false resets, ensuring smooth and uninterrupted operation.

Additional Details

The RT9818C-27(7027)'s threshold voltage is generally around 2.7V, as indicated by the "-27" in the part number. The "(7027)" likely refers to a specific manufacturing lot or revision. Detailed electrical characteristics, timing diagrams, and application notes can be found in the official Richtek datasheet for this part. The open-drain output requires an external pull-up resistor. The device’s low power consumption makes it suitable for always-on monitoring applications. The precise package type should be verified from the datasheet to ensure compatibility with the target PCB footprint.

You May Also Be Interested in

SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5
Need more? Email Us
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 7SOP
Lowest to $1.1642
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess