EN
  • EN
  • DE

LTC6401IUD-8#TRPBF

Part No LTC6401IUD-8#TRPBF
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Special Purpose
Description IC ADC DRIVER 16QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 37 Weeks
Features ADC Driver IC Data Acquisition 16-QFN (3x3)
Manufacturer Analog Devices Inc.
Package Reel - TR
Mounting Surface Mount
Package 16-WFQFN Exposed Pad
Case / Package 16-QFN (3x3)
Family Name LTC6401
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 879993-LTC6401IUD-8#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC6401IUD-8#TRPBF CAD Model

Description

Product Overview: LTC6401IUD-8#TRPBF from Analog Devices Inc.

The LTC6401IUD-8#TRPBF is a high-performance, low-power differential amplifier designed by Analog Devices Inc. This integrated circuit is particularly suitable for driving high-speed analog-to-digital converters (ADCs) and is optimized for broadband and high dynamic range applications. Its exceptional linearity and noise performance make it an ideal choice for a wide range of signal processing tasks, including communications, imaging systems, and industrial data acquisition.

Key Features

  • High-Speed Operation: The LTC6401IUD-8#TRPBF boasts a high bandwidth, enabling it to handle fast signal rates with ease, making it suitable for high-speed data acquisition and signal processing applications.
  • Low Distortion: With its low harmonic distortion, this differential amplifier ensures signal integrity, delivering clean and accurate amplification for precision applications.
  • Low Noise: The device exhibits low noise characteristics, which is critical for applications that require a high signal-to-noise ratio.
  • Adjustable Gain: The gain of the amplifier can be set via external resistors, providing flexibility and adaptability to different system requirements.
  • Power Efficiency: Designed with power efficiency in mind, the LTC6401IUD-8#TRPBF consumes minimal power, which is beneficial for portable and battery-powered devices.
  • Robust Temperature Performance: The device operates reliably over a wide temperature range, ensuring consistent performance in various environmental conditions.

Applications

  • High-Speed Data Acquisition Systems
  • Communications Infrastructure
  • Imaging and Video Processing
  • Medical Instrumentation
  • Industrial Control and Automation

The LTC6401IUD-8#TRPBF comes in a compact QFN package, which is ideal for space-constrained applications. Its small footprint, combined with the high level of integration, reduces the complexity and size of the end product. Analog Devices Inc. ensures that this product meets the rigorous standards for performance and reliability, making the LTC6401IUD-8#TRPBF a trusted component in critical and demanding applications.

With its combination of speed, precision, and low power consumption, the LTC6401IUD-8#TRPBF from Analog Devices Inc. represents a versatile and efficient solution for a multitude of signal processing needs.

You May Also Be Interested in

Semtech Corporation
IC AMP LOW IMPEDANCE CHIP / IC
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
AGC AMPLIFIER AND PRE AMPLIFIER
Lowest to $10.5382
Intersil
LINE DRIVER/RECEIVER
Lowest to $2.6900
SANYO Semiconductor (U.S.A) Corporation
AGC AMPLIFIER AND PRE AMPLIFIER
Lowest to $12.0570
Diodes Incorporated
AUDIO LOW VOLT U-QFN2020-10 T&R
Lowest to $0.6186
Maxim Integrated
155MBPS TO 3.2GBPS, LIMITING AMP
Lowest to $75.0496
National Semiconductor (TI)
ANALOG CIRCUIT, 1 FUNC, BIPOLAR / Amplifier, Comparator IC 8-SOIC
Lowest to $2.0420
Maxim Integrated
MAX3509 UPSTREAM CATV AMPLIFIER
Need more? Email Us
Maxim Integrated
IC AMP COMP REF 8SOIC / Amplifier, Comparator, Reference IC Current Sensing, Power Management 8-SOIC
Lowest to $2.1518

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess