EN
  • EN
  • DE

TVP5150AM1ZQCR

Part No TVP5150AM1ZQCR
Manufacturer Texas Instruments
Catalog Interface - Encoders, Decoders, Converters
Description IC VIDEO DECODER 8BIT 48BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Video Decoder
Applications Cell Phones, PDA, Players
Analog Supply Voltage 1.8V
Digital Supply Voltage 1.8V, 3.3V
Mounting SMD (SMT)
Case / Package 48-BGA MICROSTAR JUNIOR (4x4)
Win Source Part Number 081831-TVP5150AM1ZQCR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TVP5150AM1ZQCR CAD Model

Description

Texas Instruments TVP5150AM1ZQCR Product Overview

The TVP5150AM1ZQCR is a high-quality video decoder component from the renowned semiconductor manufacturer Texas Instruments (TI). This advanced integrated circuit (IC) is specifically designed to convert analog video signals into digital form, enabling seamless integration with modern digital systems. It's an essential component in the development of various video applications, including surveillance systems, digital video recorders, and television set-top boxes.

Key Features

  • Multi-Standard Support: The TVP5150AM1ZQCR supports a wide range of video standards, including NTSC, PAL, and SECAM. This makes it versatile for use in different regions and systems worldwide.
  • High-Quality Video Decoding: With its advanced decoding capabilities, it ensures excellent image quality and stable performance, even in challenging signal conditions.
  • Robust Interface Options: The device comes equipped with an I2C interface for easy communication with microcontrollers and processors, simplifying system design and integration.
  • Low Power Consumption: Designed with power efficiency in mind, the TVP5150AM1ZQCR consumes minimal power, making it suitable for portable and battery-powered applications.

Product Specifications

The TVP5150AM1ZQCR operates over a wide temperature range, ensuring reliability and performance in various environmental conditions. It is packaged in a compact 32-pin QFN package, which allows for space-saving designs without compromising functionality.

Applications

This video decoder is ideal for a range of applications that require the conversion of analog video signals to digital data streams. It is commonly used in:

  • Video capture cards
  • Security and surveillance cameras
  • Automotive rear-view camera systems
  • Portable media players
  • Video conferencing systems

The TVP5150AM1ZQCR from Texas Instruments represents a blend of performance, efficiency, and reliability, making it a top choice for designers and engineers seeking to incorporate high-quality video decoding into their products.

You May Also Be Interested in

Analog Devices Inc.
IC ENCODER RGB TO NTSC 16-SOIC / Video Encoder IC RGB to NTSC/PAL 16-SOIC
Lowest to $15.5860
Holtek
IC INFRD ENCODER/DECODER 28DIP
Need more? Email Us
Rohm Semiconductor
IC VIDEO ENCODER DGTL 36VQFN / IC
Lowest to $2.2985
Analog Devices Inc.
IC CONV SAMPLE RATE ASYNC 28SSOP
Lowest to $14.0766
Analog Devices Inc.
IC SAMPLE-RATE CONV 20BIT 28DIP
Need more? Email Us
Renesas Electronics America
IC DECODER VIDEO NTSC/PAL 48QFN
Need more? Email Us
Fairchild/ON Semiconductor
COLOR SIGNAL ENCODER
Need more? Email Us
Holtek
IC DECODER 18 ADDR NO DATA
Need more? Email Us
Analog Devices Inc.
IC ENCODER RGB TO NTSC 16-SOIC / Video Encoder IC RGB to NTSC/PAL 16-SOIC
Lowest to $28.6363

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.6481 $51.0734
34+ $2.9933 $101.7722
52+ $2.8997 $150.7844
72+ $2.8062 $202.0464
93+ $2.7127 $252.2811
124+ $2.4320 $301.5680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,230 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess