EN
  • EN
  • DE

UJA1076ATW/5V0WD,1

Part No UJA1076ATW/5V0WD,1
Manufacturer NXP / Nexperia
Catalog Interface - Specialized
Description IC SBC CAN/LIN 5.0V HS 32HTSSOP / HIGH PERFORMANCE SYSTEM BASIS CHIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Packaging Reel package
Applications Automotive
Interface SPI Serial
Operating Supply Voltage 4.5 V ~ 28 V
Package 32-TSSOP (0.240", 6.10mm Width) Exposed Pad
Manufacturer Package 32-HTSSOP
Mounting SMD
Win Source Part Number 798800-UJA1076ATW/5V0WD,1
Popularity Medium
Supply and Demand Status Balance
Family Name UJA1076A
Introduction Date March 11, 2009
ECCN EAR99
Country of Origin China, Philippines, Thailand
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian UJA1076ATW/5V0WD,1 CAD Model

Description

The NXP UJA1076ATW/5V0WD,1 is a high-performance system basis chip that integrates several features essential for managing the power supply and communication of automotive electronic control units (ECUs). Designed to withstand the rigorous demands of automotive applications, this chip is part of NXP's reputable product line, known for reliability and innovation.

Key Features:

  • Power Management: The UJA1076ATW/5V0WD,1 provides a sophisticated power control system, including a 5V voltage regulator with watchdog functionality, designed to ensure stable operation even under the fluctuating conditions typical of automotive power systems.
  • Watchdog Timer: A crucial safety feature, the integrated watchdog timer helps to reset the system in the event of a software fault, preventing system failures and enhancing the overall reliability of the ECU.
  • CAN Transceiver: This system basis chip includes a high-speed Controller Area Network (CAN) transceiver that complies with the ISO 11898-2 standard, facilitating robust communication with other ECUs in the vehicle.
  • Fail-Safe Operation: Designed with fail-safe features, the UJA1076ATW/5V0WD,1 helps to maintain functionality or safely shut down the system in case of critical system errors or external faults.
  • Temperature Protection: The chip is equipped with over-temperature protection, safeguarding the internal circuitry from damage due to excessive heat.
  • Low Power Modes: To support energy-efficient operation, the device offers several low power modes, reducing the power consumption when the vehicle is in idle or sleep states.

Applications:

The NXP UJA1076ATW/5V0WD,1 is ideal for a wide range of automotive applications, including but not limited to:

  • Body control modules
  • Gateway modules
  • Powertrain systems
  • Chassis control modules

With its robust design and comprehensive feature set, the UJA1076ATW/5V0WD,1 system basis chip stands out as a pivotal component for automotive manufacturers seeking to enhance the safety, reliability, and efficiency of their vehicles' electronic systems.

You May Also Be Interested in

Phoenix Contact
13 Position Terminal Block Pink Middle 31.4mm
Need more? Email Us
NXP / Nexperia
2-Channel I2C Multiplexer Interface 16-TSSOP
Need more? Email Us
Texas Instruments
Specialized RoHS
Lowest to $1.3098
Renesas Electronics America
Switch Interfacing Interface 484-FCBGA (23x23)
Need more? Email Us
NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us
NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us
Analog Devices Inc.
Ethernet Interface 128-BGA (10x10)
Need more? Email Us
NXP / Nexperia
Interface
Need more? Email Us
Phoenix Contact
2 Position Terminal Block Gray Plug Connection 6.2mm
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.4223 $62.1115
12+ $10.1926 $122.3112
18+ $9.8742 $177.7356
25+ $9.5557 $238.8925
32+ $9.2372 $295.5904
42+ $8.2816 $347.8272
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess