EN
  • EN
  • DE

LTC6244HVCDD#PBF

Part No LTC6244HVCDD#PBF
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC CMOS 2 CIRCUIT 8DFN / CMOS Amplifier 2 Circuit Rail-to-Rail 8-DFN (3x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Analog Devices Inc.
Package Tube
Amplifier Type CMOS
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 40V/µs
Gain Bandwidth Product 50 MHz
Current - Input Bias 1 pA
Voltage - Input Offset 100 µV
Current - Supply 6.25mA (x2 Channels)
Current - Output / Channel 35 mA
Voltage - Supply Span (Min) 2.8 V
Voltage - Supply Span (Max) 5.25 V
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 8-WFDFN Exposed Pad
Supplier Device Package 8-DFN (3x3)
Base Product Number LTC6244
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Names -2735-LTC6244HVCDD#PBF
Standard Package 121
Win Source Part Number 1072599-LTC6244HVCDD#PBF
Ultra Librarian 3D Model Ultra Librarian LTC6244HVCDD#PBF CAD Model

Description

Analog Devices Inc. LTC6244HVCDD#PBF High-Speed Operational Amplifier

The LTC6244HVCDD#PBF is a state-of-the-art high-speed operational amplifier (op-amp) from Analog Devices Inc., designed to deliver outstanding performance with its high slew rate and low distortion characteristics. This high-performance amplifier is ideal for a broad range of applications, including A/D driver amplifiers, active filters, and fast signal conditioning circuits in data acquisition systems.

With a wide bandwidth of 50MHz and a slew rate of 18V/µs, the LTC6244HVCDD#PBF is capable of handling fast signal transitions, making it a perfect choice for high-speed analog signal processing. The device operates on a supply voltage range from 2.8V to 11V, allowing for flexibility in various system designs and ensuring compatibility with both single and dual supply operations.

The LTC6244HVCDD#PBF features a low input offset voltage of just 0.25mV and an input bias current of 1pA, ensuring high accuracy and minimal signal distortion in precision applications. Moreover, its low noise density of 8.5nV/√Hz at 1kHz contributes to maintaining signal integrity, making it an excellent choice for sensitive instrumentation and audio applications.

Encased in a compact 10-lead DFN package, the LTC6244HVCDD#PBF is designed for space-constrained applications, offering a high level of integration without sacrificing performance. The operational amplifier also provides rail-to-rail output swing, which maximizes the dynamic range especially in low-voltage applications.

The robust design of the LTC6244HVCDD#PBF ensures reliable operation, with specified temperature ranges from -40°C to 125°C, catering to industrial and automotive applications that demand high levels of thermal stability.

Overall, the LTC6244HVCDD#PBF from Analog Devices Inc. is a versatile, high-speed operational amplifier that delivers exceptional performance for a wide array of electronic designs, ensuring precise and efficient signal amplification in both consumer and industrial products.

  • Product: LTC6244HVCDD#PBF
  • Manufacturer: Analog Devices Inc.
  • Category: Operational Amplifiers - Op Amps
  • Bandwidth: 50MHz
  • Slew Rate: 18V/µs
  • Supply Voltage Range: 2.8V to 11V
  • Input Offset Voltage: 0.25mV
  • Input Bias Current: 1pA
  • Noise Density: 8.5nV/√Hz at 1kHz
  • Operating Temperature Range: -40°C to 125°C
  • Package: 10-lead DFN

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $7.6241
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.8333 $54.1665
12+ $8.8889 $106.6668
18+ $8.6111 $154.9998
25+ $8.3333 $208.3325
32+ $8.0556 $257.7792
42+ $7.2223 $303.3366
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 800 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess