EN
  • EN
  • DE

LTC6084CDD#TRPBF

Part No LTC6084CDD#TRPBF
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 2 CIRCUIT 10DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 7 Weeks
Features CMOS Amplifier 2 Circuit Rail-to-Rail 10-DFN (3x3)
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range 0°C ~ 70°C
Mounting Surface Mount
Package 10-WFDFN Exposed Pad
Case / Package 10-DFN (3x3)
Family Name LTC6084
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 879953-LTC6084CDD#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC6084CDD#TRPBF CAD Model

Description

Product Overview: LTC6084CDD#TRPBF from Analog Devices Inc.

The LTC6084CDD#TRPBF is a high-performance, quad operational amplifier (op-amp) brought to the market by the renowned manufacturer Analog Devices Inc. This precision op-amp is designed to cater to applications that demand low noise, low offset, and low input bias currents, making it an ideal choice for high-fidelity audio and instrumentation.

Key Features

  • Low Noise: The LTC6084CDD#TRPBF boasts a low voltage noise density of just 8.5nV/√Hz at 1kHz, ensuring a clean and precise signal amplification.
  • Low Offset Voltage: With an offset voltage of merely 350µV, it provides high accuracy and stability, which is crucial for precision applications.
  • Low Input Bias Current: The input bias current is extremely low, typically 1pA, which is beneficial for high impedance sources and precision integrators.
  • Wide Supply Range: It operates over a wide supply range of 2.7V to 11V or ±1.35V to ±5.5V, offering flexibility in various circuit designs.
  • Rail-to-Rail Output: The device can drive its output to both supply rails, providing a maximum dynamic range which is especially useful in single-supply operations.
  • High Gain Bandwidth Product: With a gain bandwidth product of 14MHz, it is capable of handling a wide range of frequencies for both AC and DC applications.
  • CMRR and PSRR: Excellent Common Mode Rejection Ratio (CMRR) and Power Supply Rejection Ratio (PSRR) ensure the op-amp's output is less sensitive to unwanted signals and power supply fluctuations.

Applications

The LTC6084CDD#TRPBF is versatile and can be used in a variety of applications, including:

  • High-End Audio Equipment
  • Precision Data Acquisition
  • Active Filters
  • Buffer Amplifiers
  • Medical Instrumentation
  • Process Control Systems

Package and Quality

Encased in a compact 10-lead DFN (3mm x 3mm) package, the LTC6084CDD#TRPBF is designed to save space on a printed circuit board while still offering the robustness and reliability expected from Analog Devices Inc. products. It is RoHS compliant and is designed to meet the stringent requirements of industrial and commercial temperature ranges.

Overall, the LTC6084CDD#TRPBF from Analog Devices Inc. is a high-quality, versatile op-amp that can significantly enhance the performance of your electronic designs with its precision specifications and flexible operating conditions.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $48.9628 $97.9256
3+ $40.1744 $120.5232
5+ $38.9189 $194.5945
7+ $37.6634 $263.6438
8+ $36.4079 $291.2632
11+ $32.6415 $359.0565
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess