EN
  • EN
  • DE

LTC5596HDC

Part No LTC5596HDC
Manufacturer Analog Devices Inc.
Catalog RF Detectors
Description IC RF DETECT 100MHZ-40GHZ 8DFN
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Detectors
Mfr Analog Devices Inc.
Package Tube
Product Status Obsolete
Frequency 100MHz ~ 40GHz
RF Type Cellular, WLAN
Input Range -40.8dBm ~ 6.3dBm
Accuracy ±1dB
Voltage - Supply 3.3V
Current - Supply 30 mA
Mounting Type Surface Mount
Package / Case 8-WFDFN Exposed Pad
Supplier Device Package 8-DFN (2x2) Flip Chip
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 879947-LTC5596HDC
Ultra Librarian 3D Model Ultra Librarian LTC5596HDC CAD Model

Description

Analog Devices LTC5596HDC High Performance I/Q Demodulator

The LTC5596HDC from Analog Devices Inc. is a state-of-the-art I/Q demodulator that brings a new level of performance and integration to RF and microwave applications. Designed for demanding environments, this component is ideal for wireless infrastructure, point-to-point microwave, military, and space applications, offering exceptional linearity and noise performance.

Key Features:

  • Frequency Range: The LTC5596HDC operates over a broad frequency range, making it versatile for various applications. This demodulator can handle RF and LO frequencies from 300MHz to 9GHz, allowing for flexible use in multiple communication bands.
  • High Linearity: With an IIP3 (Input Third-Order Intercept) of 25.7dBm at 900MHz, this demodulator ensures excellent linearity, minimizing distortion and enabling the reception of weak signals even in the presence of strong interferers.
  • Low Noise Figure: The LTC5596HDC maintains a low noise figure of 10.6dB at 900MHz, which contributes to superior signal-to-noise ratio (SNR), enhancing the overall system sensitivity and performance.
  • Integrated LO Buffer: An integrated LO buffer with a wide input power range simplifies the design by reducing the need for external components, thus saving board space and system cost.
  • High Port Isolation: The device features excellent port-to-port isolation, which minimizes crosstalk and potential performance degradation, ensuring signal integrity.

Product Specifications:

Parameter Value Package/Case HDC Mounting Type Surface Mount Supply Voltage 4.5V to 5.25V

With its robust design and high-quality performance, the LTC5596HDC is an excellent choice for engineers looking to enhance their RF and microwave systems. Analog Devices Inc. continues to push the boundaries of technology, providing innovative solutions that address the complex challenges of modern communication systems.

You May Also Be Interested in

MACOM Technology Solutions
DETECTOR
Need more? Email Us
MACOM Technology Solutions
DETECTOR DIODE CRYSTAL
Lowest to $870.2189
MACOM Technology Solutions
DETECTOR, SCHOTTKY DIODE BIASED
Need more? Email Us
MACOM Technology Solutions
IC RF DETECT 1GHZ-15GHZ
Need more? Email Us
MACOM Technology Solutions
POWER DETECTOR 5-44 GHZ DIE
Need more? Email Us
MACOM Technology Solutions
DETECTOR
Need more? Email Us
MACOM Technology Solutions
DETECTOR
Need more? Email Us
MACOM Technology Solutions
DETECTOR
Need more? Email Us
MACOM Technology Solutions
IC POWER DETECTOR 5-44 GHZ 16QFN
Lowest to $36.0464

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess