EN
  • EN
  • DE

LTC5592IUH#TRPBF

Part No LTC5592IUH#TRPBF
Manufacturer Analog Devices Inc.
Catalog RF Mixers
Description IC MIXR 1.6-2.7GHZ DWNCONV 24QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Mixers
Mfr Analog Devices Inc.
Package Tape & Reel
Product Status Active
RF Type GSM, LTE, W-CDMA
Frequency 1.6GHz ~ 2.7GHz
Number of Mixers 2
Gain 8.1dB
Noise Figure 9.9dB
Secondary Attributes Down Converter
Current - Supply 401mA
Voltage - Supply 3.1V ~ 5.3V
Mounting Type Surface Mount
Package / Case 24-WQFN Exposed Pad
Supplier Device Package 24-QFN (5x5)
Base Product Number LTC5592
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 879945-LTC5592IUH#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC5592IUH#TRPBF CAD Model

Description

Analog Devices Inc. LTC5592IUH#TRPBF Overview

The LTC5592IUH#TRPBF from Analog Devices Inc. is a high-performance, passive double-balanced mixer that provides RF, LO, and IF ports designed to support a broad range of 3G and 4G wireless applications. This versatile component is ideal for applications requiring a high dynamic range and excellent linearity, such as cellular base stations, repeaters, and wireless infrastructure.

Constructed with an advanced silicon design, the LTC5592IUH#TRPBF offers a wide frequency range, with the RF and LO ports operating from 600MHz to 4GHz, ensuring compatibility with a variety of communication standards. The IF range is from 30MHz to 2GHz, allowing for flexibility in signal processing and modulation schemes.

Key Features

  • Frequency Range: The mixer supports an RF/LO frequency from 600MHz to 4GHz and an IF frequency from 30MHz to 2GHz, making it suitable for a wide array of wireless applications.
  • Conversion Gain: It typically provides a conversion gain of 2.4dB, enhancing signal strength without the need for external amplification.
  • Linearity: With an Input IP3 of 24.4dBm at 900MHz, the device ensures high linearity, minimizing distortion in complex signal environments.
  • LO Drive Level: The mixer operates with an LO drive level as low as 0dBm, reducing power requirements for the local oscillator signal.
  • Package: It comes in a compact 4mm x 4mm QFN package, which is ideal for space-constrained applications.
  • Operating Temperature: The device is rated for operation over the industrial temperature range of -40°C to 85°C, ensuring reliable performance in a variety of environmental conditions.

Applications

  • Cellular Base Stations
  • Wireless Repeaters
  • Point to Point Infrastructure
  • Software Defined Radios (SDR)
  • RFID Readers
  • Satellite Terminals

The LTC5592IUH#TRPBF is a testament to Analog Devices Inc.'s commitment to providing high-quality, reliable components that push the boundaries of wireless communication technology. With its robust design and versatile functionality, this mixer is set to play a pivotal role in the next generation of wireless infrastructure.

You May Also Be Interested in

Analog Devices Inc.
400M-1700MHz Dual Down Converter Mixer with Integrated IF Amp & RF Baluns 32-WQFN -40 to 85
Lowest to $28.4955
Analog Devices Inc.
IC DOWNCONVERTER PCS/UMTS 16QSOP
Lowest to $8.4685
Analog Devices Inc.
Up/Down Conv Mixer 5V 1.2GHz 24-Pin QFN EP T/R / IC MMIC MIXER LO/IF AMP 24-QFN
Need more? Email Us
Mini-Circuits
RF Mixer, 3800 to 12000 MHz, SMT
Lowest to $29.8725
Maxim Integrated
Up/Down Conv Mixer 5V 995MHz 20-Pin TQFN EP / IC MIXER 815MHZ-1GHZ DWN 20TQFN
Need more? Email Us
Maxim Integrated
IC MIXER DOWNCONVERTER 10UMAX
Lowest to $8.6730
Analog Devices Inc.
GaAs MMIC FUNDAMENTAL MIXER, 5.5 - 14.0 GHz | IC MIXER FUNDAMENTAL 12SMD
Lowest to $97.5333
Analog Devices Inc.
500 MHz to 1700 MHz Balanced Mixer, LO Buffer, IF Amplifier, and RF Balun | IC MIXER 500MHZ-1.7GHZ 20LFCSP
Need more? Email Us
Microchip Technology
IC MIXER 1.4-1.55GHZ 28SSO
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $167.8322 $167.8322
2+ $162.2378 $324.4756
3+ $145.4546 $436.3638
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,460 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess