EN
  • EN
  • DE

LTC5586IUH#TRPBF

Part No LTC5586IUH#TRPBF
Manufacturer Analog Devices Inc.
Catalog RF Modulators
Description RF DEMOD IC 300MHZ-6GHZ 32QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2000714-LTC5586IUH#TRPBF
Win Source Part Number Cross
Manufacturer Analog Devices Inc.
Category RF and Wireless RF Demodulators
Package Tape & Reel (TR) Cut Tape (CT)
Function Demodulator, Amplifier
LO Frequency 300MHz ~ 6GHz
RF Frequency 300MHz ~ 6GHz
P1dB 12.5dBm
Gain 9.2dB
Noise Figure 31dB
Ultra Librarian 3D Model Ultra Librarian LTC5586IUH#TRPBF CAD Model

Description

Product Overview: LTC5586IUH#TRPBF

The LTC5586IUH#TRPBF from Analog Devices Inc. is a state-of-the-art high-linearity downconverting mixer, designed to meet the demanding requirements of wireless infrastructure and radio frequency (RF) applications. This high-performance component is tailored for systems that require exceptional dynamic range and linearity, such as point-to-point and point-to-multipoint wireless backhauls, wireless repeaters, and distributed antenna systems (DAS).

Key Features

  • Wide Frequency Range: The LTC5586IUH#TRPBF operates over a broad frequency range, making it suitable for a variety of RF bands and ensuring versatility in different application scenarios.
  • High Linearity: With its excellent linearity performance, this mixer provides robust signal integrity, minimizing distortion and allowing for the transmission of high-quality signals.
  • Integrated LO Buffer: The device includes an integrated local oscillator (LO) buffer, simplifying the design and reducing the need for external components.
  • Passive Mixer Core: The passive mixer core offers high linearity with low noise figure and power consumption, enhancing the overall efficiency of the system.
  • Lead (Pb)-Free, RoHS Compliant: The LTC5586IUH#TRPBF complies with RoHS standards, ensuring that it is free from hazardous substances and suitable for use in environmentally sensitive applications.

Product Specifications

The LTC5586IUH#TRPBF boasts an impressive IIP3 (Input Third-Order Intercept) performance, which is crucial for maintaining signal clarity in the presence of strong interfering signals. Its RF frequency range extends from 300 MHz to 6 GHz, covering a wide spectrum of communication bands. The mixer's IF (Intermediate Frequency) range is from 20 MHz to 1 GHz, providing flexibility for various IF processing requirements.

Applications

This mixer is ideal for applications that require high dynamic range and excellent linearity. It is particularly well-suited for modern wireless communication systems, including 4G, 5G, LTE, and other high-frequency communication protocols. Its robust design and performance make it an excellent choice for both commercial and military applications where reliability and signal quality are paramount.

Conclusion

The LTC5586IUH#TRPBF from Analog Devices Inc. represents a leap forward in mixer technology, offering designers a high-performance solution that combines wide frequency range, superior linearity, and integrated features. Its compliance with environmental standards further ensures its suitability for a wide array of applications, making it a valuable component in the RF and wireless communication industries.

You May Also Be Interested in

CML Microcircuits
RF (I/Q) QUADRATURE MODULATOR
Lowest to $78.3217
Analog Devices Inc.
IC MODULATOR QUAD VCO 40LFCSP
Lowest to $13.9326
Analog Devices Inc.
RF MODULATOR 1.8GHZ-2.2GHZ 16QFN
Lowest to $30.0001
Analog Devices Inc.
F-MOD QUADRATURE MODULATOR
Lowest to $10.3465
Linear Technology
LTC5598 - 5MHZ TO 1600MHZ HIGH L / RF Modulator IC
Lowest to $58.6467
Analog Devices Inc.
IC MODULATOR SIGE DIRECT 24-QFN
Lowest to $3.2640
ON Semiconductor
RF MODULATOR IC / RF Modulator IC
Need more? Email Us
RF Micro Devices
RF MODULATOR 1.5GHZ-2.5GHZ 16QFN
Lowest to $21.8181
Analog Devices Inc.
PHASED ARRAY-RADAR CHIPSET-AESA
Lowest to $684.2106

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.2820 $62.5640
5+ $25.6676 $128.3380
7+ $24.8648 $174.0536
10+ $24.0633 $240.6330
13+ $23.2605 $302.3865
17+ $20.8547 $354.5299
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess