EN
  • EN
  • DE

LTC5556IUH#PBF

Part No LTC5556IUH#PBF
Manufacturer Analog Devices Inc.
Catalog RF Mixers
Description 1.5GHZ TO 7GHZ DUAL PROGRAMMABLE  /  RF Mixer IC General Purpose Down Converter 1.5GHz ~ 7GHz 32-QFN (5x5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Mixers
Mfr Analog Devices Inc.
Package Tube
RF Type General Purpose
Frequency 1.5GHz ~ 7GHz
Number of Mixers 2
Gain 9.7dB
Noise Figure 13.9dB
Secondary Attributes Down Converter
Current - Supply 380mA
Voltage - Supply 3V ~ 3.6V
Mounting SMD (SMT)
Package / Case 32-WFQFN Exposed Pad
Supplier Device Package 32-QFN (5x5)
Base Product Number LTC5556
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names -2735-LTC5556IUH#PBF
Standard Package 73
Win Source Part Number 1030003-LTC5556IUH#PBF
Ultra Librarian 3D Model Ultra Librarian LTC5556IUH#PBF CAD Model

Description

Analog Devices LTC5556IUH#PBF Product Overview

The LTC5556IUH#PBF from Analog Devices Inc. is a high-performance double-balanced mixer with an integrated wideband frequency range, designed to meet the demanding requirements of wireless infrastructure and RF applications. This mixer offers exceptional linearity and noise performance, which makes it an ideal choice for frequency conversion in communication systems.

Key Features

  • Frequency Range: The LTC5556IUH#PBF operates over a wide frequency range, supporting RF frequencies from 3GHz to 20GHz, which allows for versatile use in various applications including satellite communications, test equipment, and broadband wireless systems.
  • Integrated LO Buffer: This product includes an integrated local oscillator (LO) buffer amplifier, which simplifies the design by reducing the need for external components.
  • High Linearity: It offers excellent linearity with a high input IP3 (third-order intercept point), making it suitable for handling high signal levels without significant distortion.
  • Low Conversion Loss: The LTC5556IUH#PBF provides a low conversion loss to ensure efficient signal conversion, which is critical for maintaining signal integrity in communication systems.
  • Wide IF Bandwidth: The intermediate frequency (IF) bandwidth is broad, accommodating a wide range of frequencies for flexible IF design.
  • High Port Isolation: The mixer features high isolation between the LO, RF, and IF ports, which minimizes crosstalk and improves overall system performance.
  • Package: Housed in a compact 16-lead QFN package, the LTC5556IUH#PBF is designed for space-constrained applications while providing robust performance.

Applications

The LTC5556IUH#PBF is suitable for a variety of applications, including but not limited to:

  • Wireless Infrastructure
  • Microwave Point-to-Point Systems
  • Satellite Communication Systems
  • Test and Measurement Equipment
  • RF and IF Receivers

With its combination of wide frequency range, high linearity, and integrated features, the LTC5556IUH#PBF from Analog Devices Inc. is a versatile and efficient solution for advanced RF and microwave signal processing applications.

You May Also Be Interested in

Analog Devices Inc.
IC MIXER SUB-HARMONIC CERAMIC
Need more? Email Us
Analog Devices Inc.
LF-7GHZ LOW-POWER, WIDEBAND ACTI / RF Mixer IC 0Hz ~ 7GHz 10-QFN (2x2)
Lowest to $18.2852
Analog Devices Inc.
Satellite Communications | IC MMIC IQ MIXER GAAS 16SMD
Need more? Email Us
Analog Devices Inc.
DOUBLE-BALANCED MIXER, 9 - 15 GHz | IC MIXER 9-15GHZ 8MSOP
Lowest to $15.8608
Analog Devices Inc.
GAAS MMIC I/Q MIXER 6-10 GHZ
Lowest to $58.2090
Mini-Circuits
RF Mixer, 3800 to 12000 MHz, SMT
Lowest to $29.8725
Analog Devices Inc.
5-12 GHZ DBL-BAL MIXER / RF Mixer IC VSAT Up/Down Converter 5GHz ~ 12GHz 8-MSOP-EP
Lowest to $38.1436
Analog Devices Inc.
DOUBLE-BALANCED MIXER, 9 - 15 GHz | IC MIXER 9-15GHZ 8MSOPG
Lowest to $78.1955
Renesas Electronics America
IC RF-IF DOWNCONV MIXER 36VFQFPN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $55.2986 $55.2986
3+ $45.3732 $136.1196
4+ $43.9553 $175.8212
5+ $42.5374 $212.6870
7+ $41.1195 $287.8365
9+ $36.8657 $331.7913
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,129 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess