EN
  • EN
  • DE

LTC5552IUDB#TRPBF

Part No LTC5552IUDB#TRPBF
Manufacturer Analog Devices Inc.
Catalog RF Mixers
Description 3GHZ TO 20GHZ MICROWAVE MIXER WI / RF Mixer IC Up/Down Converter 3GHz ~ 20GHz 12-QFN (3x2)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless>RF Mixers
Mfr Analog Devices Inc.
Series LTC555
Package Tape & Reel
RF Type -
Frequency 3GHz ~ 20GHz
Number of Mixers 1
Gain -
Noise Figure 11.7dB
Secondary Attributes Up/Down Converter
Current - Supply 132mA
Voltage - Supply 3V ~ 3.6V
Mounting Type Surface Mount
Package / Case 12-VFQFN Exposed Pad
Supplier Device Package 12-QFN (3x2)
Base Product Number LTC5552
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 2,500 pcs
Win Source Part Number 1382671-LTC5552IUDB#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC5552IUDB#TRPBF CAD Model

Description

Analog Devices Inc. LTC5552IUDB#TRPBF RF Mixer

The LTC5552IUDB#TRPBF from Analog Devices Inc. is a high-performance, double-balanced mixer that offers a wide frequency range and excellent linearity, making it an ideal choice for RF and IF applications in communication systems. This RF mixer is capable of operating over a frequency range of 3GHz to 20GHz at the RF and LO ports, with an IF range from DC to 6GHz, enabling it to support a broad array of frequencies for diverse applications.

One of the key features of the LTC5552IUDB#TRPBF is its active mixer design, which provides high linearity with an IIP3 (Input Third-Order Intercept Point) of 24.4dBm at 14GHz. This high linearity ensures low distortion and better signal quality, which is crucial for maintaining the integrity of the signal in complex modulation schemes used in modern communication systems.

The mixer also boasts a conversion gain of 2.4dB, which helps in maintaining signal strength without the need for additional amplification stages. This conversion gain, combined with its low LO drive level requirement of 0dBm, simplifies system design and reduces power consumption. Furthermore, the device features an integrated LO buffer, which eliminates the need for an external LO amplifier, thus saving board space and additional component costs.

With an RF input power level of up to 0dBm and a wide operating temperature range of -40°C to 105°C, the LTC5552IUDB#TRPBF is designed to withstand harsh environments and demanding applications. The product comes in a compact, 12-lead 3mm x 2mm DFN package with an exposed paddle for enhanced thermal performance.

For ease of integration into complex systems, the LTC5552IUDB#TRPBF also includes an integrated IF balun that simplifies the interface to differential IF amplifiers and ADCs. This feature streamlines the design process, allowing for quicker development and deployment of RF systems.

Overall, the LTC5552IUDB#TRPBF from Analog Devices Inc. is a versatile and reliable choice for designers looking to enhance the performance of their RF and microwave communication systems. Its wide frequency range, high linearity, and integration features make it a valuable component in a variety of applications, including wireless infrastructure, satellite communications, and radar systems.

You May Also Be Interested in

Analog Devices Inc.
LF-7GHZ LOW-POWER, WIDEBAND ACTI / RF Mixer IC 0Hz ~ 7GHz 10-QFN (2x2)
Lowest to $18.2852
Analog Devices Inc.
GaAs MMIC SMT DOUBLEBALANCED MIXER, 4 - 8 GHz | IC MMIC MIXER DBL-BAL CERMIC
Lowest to $1,552.2389
Analog Devices Inc.
RF EVAL DEV KITS ISM / HMC521ALC4 series Mixer, MMIC Evaluation Board
Need more? Email Us
Analog Devices Inc.
IC MMIC IQ MIXER GAAS 20SMD
Need more? Email Us
Analog Devices Inc.
GaAs MMIC I/Q MIXER 6 - 10 GHz | IC MMIC IQ MIXER 24SMD
Need more? Email Us
Renesas Electronics America
BOARD
Need more? Email Us
Mini-Circuits
RF Mixer, 3800 to 12000 MHz, SMT
Lowest to $29.8725
Renesas Electronics America
IC RF-IF DOWNCONV MIXER 36VFQFPN
Lowest to $27.1324
Analog Devices Inc.
GaAs MMIC SMT DOUBLEBALANCED MIXER, 7 - 10 GHz | IC MMIC MIXER DBL-BAL CERAMIC
Lowest to $174.4361

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.5978
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $68.3334 $68.3334
2+ $56.0685 $112.1370
3+ $54.3163 $162.9489
4+ $52.5642 $210.2568
5+ $50.8121 $254.0605
7+ $45.5556 $318.8892
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 800 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess