Product Overview: LTC4440IMS8E#PBF
The LTC4440IMS8E#PBF is a high-voltage, high-side N-channel MOSFET driver manufactured by Analog Devices Inc., a leading company in the semiconductor industry. This driver is specifically designed to operate under harsh conditions and is capable of driving a MOSFET with a supply voltage up to 80V, making it an ideal choice for a variety of power applications.
Key Features
- High Voltage Capability: The device can handle supply voltages up to 80V, which is suitable for high-voltage applications.
- Powerful Driving: It is capable of delivering a high gate drive current of up to 2.4A, ensuring fast MOSFET switching.
- Adaptive Shoot-Through Protection: This feature prevents both the high-side and low-side MOSFETs from conducting simultaneously, thus avoiding potential damage.
- Wide Input Supply Range: The LTC4440IMS8E#PBF works with an input voltage range of 4V to 15V, providing flexibility in various circuit configurations.
- Extended Operating Temperature Range: With an operating temperature range of -40°C to 125°C, it is suitable for industrial environments.
- Robust Packaging: The device comes in an MSOP-8 package, which is known for its small footprint and reliability.
Applications
The LTC4440IMS8E#PBF is versatile and can be used in a multitude of applications, including:
- Telecommunications
- Automotive systems
- Power supply circuits
- DC/DC converters
- Motor control circuits
Quality and Reliability
Analog Devices Inc. is known for its commitment to quality and reliability, and the LTC4440IMS8E#PBF is no exception. It is designed to meet stringent industry standards, ensuring long-term performance and stability in your applications.
Ordering Information
The product is available under the part number LTC4440IMS8E#PBF. For detailed specifications, sample requests, and ordering information, customers are encouraged to visit the Analog Devices Inc. website or contact their sales representative.