EN
  • EN
  • DE

P32-150SX/MHIA

Part No P32-150SX/MHIA
Manufacturer Polytronics Technology Corp
Catalog DC DC Converters
Description AC/DC CONVERTER 150V
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Active
Type Enclosed
Number of Outputs 1
Voltage - Input 105 ~ 220 VAC
Voltage - Output 1 150V
Current - Output (Max) 17mA
Applications Medical
Operating Temperature -25°C ~ 71°C
Mounting Type Through Hole
Package / Case 7-DIP Module, 5 Leads
Size / Dimension 3.50" L x 2.50" W x 0.87" H (88.9mm x 63.5mm x 22.2mm)
Approval Agency CE, cURus
Standard Number -;5;9;7;10;8;3;4;2;1;5006;2057;602360;505;3550;454;2622;179;4723;2034;440;1776;102;49;603;2647;2387;3182;3986;4779;1866;5276;2725;811;4457;600330;2326;945;68;846;497;132;285;1951;3989;1102;5578;62;1470;3388;818;0;111767;111768;107457;127984;107458;107459;127990;127977;89312;107460;107461;111769;127972;127989;107462;127973;107463;127992;127979;127978;107464;107465;107466;89313;89314;127983;127980;127981;107467;127986;127988;89315;91639;91644;107468;107469;127975;107471;127991;89316;107765;127993;107472;107473;107474;127976;89317;127985;89318;127982;127987;127974;89319;89320;89321;107758;111770;111771;111772;111773;89322;43599;43598;43601;43602;66605;66606;66607;66608;66609;66610;66611;44748;44749;66613;90891;124046;124047;124048;124049;124050;124051;105366;67592;89973;128563;128494;128562;72328;82648;83759;131729;83756;83755;131727;131728;131726;83757;83758;131725;82659;125888;82653;83900;82649;83761;83760;125889;83763;131724;83766;83767;82654;83769;82651;83770;102077;82650;131722;131723;83771;82655;83772;83901;83775;131721;83903;83902;83776;128601;94792;131720;83777;82658;83778;96376;82656;82652;83904;87834;131719;83905;83906;128766;131718;94794;83780;83781;96377;83779;83782;99759;131717;109085;128767;83783;83784;83785;83787;83788;96378;83806;83907;83786;83790;109086;83789;109087;128769;94795;131716;94796;128953;83791;83792;87133;131714;80588;83908;83794;83795;83793;83796;131713;131711;131712;132368;132366;132367;131710;131630;131631;131632;102096;102083;83909;131709;32801;35399;46246;110462;79770;128642;82612;82613;124052;124053;87730;75553;87731;13082;13083;13084;13085;13086;13087;13088;13090;13091;13092;13093;13094;13095;13096;13097;13098;13099;80899;80900;80895;80891;80897;80892;80893;80894;80896;68264;114653;120816;93756;120594;68265;74547;68266;68267;74632;68268;68269;102270;68271;68270;68272;120817;68299;68298;68273;77194;94955;68274;68275;93779;68305;61447;61448;59414;59415;94386;94390;103051;110074;110075;110076;110112;110077;110078;67593;57938;67594;67595;90340;112074;111879;42263;67596;66708;67597;132327;66709;66710;66712;66713;66714;66715;66711;112170;112208;111878;112072;112073;112075;124250;124251;111874;50929;66733;66734;81749;81750;111868;111877;112224;13002;13164;13009;131595;81702;81359;81703;81360;81361;81704;113633;60087;60088;60089;60090;60091;60092;60093;66824;66825;66826;79773;67598;67599;13356;67600;67601;53722;67602;67603;67604;67605;67606;13360;67607;67608;103021;103023;88086;32932;13362;13363;67609;67610;67611;51717;67612;67613;67614;116336;118678;115158;116194;116335;115078;85794;116198;105723;112648;87086;105724;111032;116339;116200;105725;116040;108103;90219;90220;111033;111034;105726;116063;116064;114997;116065;116067;116205;85795;85796;114834;111035;114835;108104;116068;108105;116044;111036;114836;116045;105727;116046;116142;116144;114998;114838;116146;116147;116341;116074;115903;115905;92483;92484;92482;115906;116157;116053;115683;115684;116161;115685;105728;116164;116165;115157;105729;115909;115910;105730;118679;116343;116345;116166;84981;84999;66919;111897;111882;111894;117536;117537;117538;117539;112196;112078;60286;60288;109440;60498;60068;65239;65240;60069;111915;111931;60097;132145;132139;60098;132134;132147;132144;65241;132142;132138;120270;65242;132140;120271;132135;66970;132133;132132;132136;79774;132141;79775;79776;132137;132148;132146;132143;85006;111892;84982;112221;128724;60369;72824;10548;96444;95876;95858;96445;96201;96446;95859;96203;96447;96204;96448;96449;96450;96205;96451;96206;70254;40960;40961;4
Ultra Librarian 3D Model Ultra Librarian P32-150SX/MHIA CAD Model

Description

NULL

You May Also Be Interested in

Polytronics Technology Corp
DC DC CONVERTER +/-12V 8W
Need more? Email Us
Polytronics Technology Corp
DC DC CONVERTER 12V 3W
Need more? Email Us
Polytronics Technology Corp
DC DC CONVERTER +/-15V 3W
Need more? Email Us
Polytronics Technology Corp
DC DC CONVERTER +/-12V 6W
Need more? Email Us
Polytronics Technology Corp
DC DC CONVERTER +/-15V 10W
Need more? Email Us
Polytronics Technology Corp
DC DC CONVERTER 12V 3W
Need more? Email Us
Polytronics Technology Corp
DC DC CONVERTER +/-15V 60W
Need more? Email Us
Polytronics Technology Corp
DC DC CONVERTER +/-12V 60W
Need more? Email Us
Polytronics Technology Corp
DC DC CONVERTER 5V 3W
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess