EN
  • EN
  • DE

LTC4418CUF#PBF

Part No LTC4418CUF#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - OR Controllers, Ideal Diodes
Description IC CTRLR DUAL PWRPATH 20QFN / OR Controller Source Selector Switch P-Channel 2:1 20-QFN (4x4)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - OR Controllers, Ideal Diodes
Mfr Analog Devices Inc.
Series PowerPath™
Package Tube
Type Source Selector Switch
FET Type P-Channel
Internal Switch(s) Yes
Current - Supply 52 µA
Voltage - Supply 40V
Applications Industrial
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting SMD (SMT)
Package / Case 20-WFQFN Exposed Pad
Supplier Device Package 20-QFN (4x4)
Base Product Number LTC4418
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names -2735-LTC4418CUF#PBF,LTC4418CUF#PBF-ND,505-LTC4418CUF#PBF
Standard Package 91
Win Source Part Number 1003671-LTC4418CUF#PBF
Ultra Librarian 3D Model Ultra Librarian LTC4418CUF#PBF CAD Model

Description

Analog Devices Inc. LTC4418CUF#PBF Power Path Controller

The LTC4418CUF#PBF is a sophisticated power path controller designed by Analog Devices Inc., renowned for their precision engineering in the field of analog and mixed-signal processing. This product ensures a reliable and seamless transition between multiple power sources, catering to systems that require a continuous and uninterrupted power supply.

Key Features

  • Dual Input Power Path Controls: The LTC4418CUF#PBF manages two input power sources, prioritizing the higher voltage supply to deliver a stable output.
  • Wide Operating Voltage Range: With an operating range of 2.5V to 36V, it accommodates a broad spectrum of power sources, from low-voltage batteries to higher-voltage adapters.
  • Low Quiescent Current: Its design ensures minimal power wastage with a quiescent current of just 48µA, making it ideal for power-sensitive applications.
  • Internal Blocking MOSFETs: The integrated MOSFETs prevent reverse currents, protecting downstream circuits and maintaining the integrity of the power supply.
  • Adjustable Under-Voltage Lockout: Users can set the under-voltage lockout threshold, ensuring that the device switches sources before the power drops below a critical level.

Applications

The LTC4418CUF#PBF is versatile and can be used in various applications where consistent power is crucial. It is particularly useful in portable devices, automotive power systems, industrial controls, and uninterruptible power supplies (UPS). Its robust design ensures that it can handle the demanding requirements of these applications while providing a reliable power solution.

Package and Quality

This controller comes in a compact 20-pin QFN package (LTC4418CUF#PBF), which is space-efficient and suitable for high-density circuit designs. Analog Devices Inc. adheres to stringent quality standards, ensuring that each product meets the high expectations of their customers in terms of performance and reliability.

With its advanced features and reliable performance, the LTC4418CUF#PBF from Analog Devices Inc. is an excellent choice for designers looking to enhance the power management capabilities of their electronic systems.

You May Also Be Interested in

Analog Devices Inc.
36V, L LOSS PWRPATH CNTR IN SOT
Lowest to $2.8299
Analog Devices Inc.
L LOSS PWRPATH CNTR IN SOT
Lowest to $8.1493
Analog Devices Inc.
IC OR CTRLR SRC SELECT 16SSOP
Need more? Email Us
Analog Devices Inc.
L LOSS PWRPATH CNTR IN SOT
Lowest to $2.5030
Texas Instruments
LOW IQ, IDEAL DIODE CONTROLLER / OR Controller N+1 ORing Controller N-Channel 1:1 SOT-23-6
Lowest to $0.8732
Analog Devices Inc.
IDEAL DIODE CNTR W/ REVERSE IN P
Lowest to $3.7732
Texas Instruments
IC OR CTRLR N+1 6SOT / OR Controller N+1 ORing Controller N-Channel N:1 SOT-23-THIN
Lowest to $0.9866
Analog Devices Inc.
IC OR CTRLR BRIDGE RECT 12MSOP
Lowest to $11.6418
Maxim Integrated
36V ORING MOSFET CONTRLR W/VOLT
Lowest to $8.7314

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.9991 $55.9928
18+ $5.7429 $103.3722
27+ $5.5634 $150.2118
38+ $5.3839 $204.5882
49+ $5.2045 $255.0205
65+ $4.6661 $303.2965
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,679 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess