EN
  • EN
  • DE

LTC4366CDDB-2#TRPBF

Part No LTC4366CDDB-2#TRPBF
Manufacturer Analog Devices Inc.
Catalog Surge Suppression ICs
Description IC SURGE STOPPER HV 8-DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Surge Suppression Ics
Mfr Analog Devices Inc.
Package Tape & Reel
Product Status Active
Voltage - Clamping Adjustable
Technology External Switch
Number of Circuits 1
Applications Automotive
Mounting Type Surface Mount
Package / Case 8-WFDFN Exposed Pad
Supplier Device Package 8-DFN (3x2)
Voltage - Working 9V
Base Product Number LTC4366
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 879905-LTC4366CDDB-2#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC4366CDDB-2#TRPBF CAD Model

Description

Product Overview: LTC4366CDDB-2#TRPBF from Analog Devices Inc.

The LTC4366CDDB-2#TRPBF is a high-performance surge stopper device designed by Analog Devices Inc. to protect sensitive electronic equipment from overvoltage transients and surges. This innovative component is ideal for a wide range of applications, including automotive electronics, industrial systems, and power supply protection, where maintaining voltage regulation and safeguarding against unexpected voltage spikes is crucial.

Constructed with state-of-the-art technology, the LTC4366CDDB-2#TRPBF operates by controlling the gate voltage of an external N-channel MOSFET to act as a variable resistor. This dynamic response allows the device to clamp an overvoltage condition to a safe level, ensuring that the downstream components remain protected. The surge stopper is capable of withstanding surges up to 100V and can operate over a wide input supply range, making it extremely versatile for various electrical environments.

One of the key features of the LTC4366CDDB-2#TRPBF is its ability to disconnect the load during prolonged overvoltage events, such as a power supply failure or a load dump in automotive applications. The device includes an adjustable overvoltage lockout and an undervoltage lockout, which ensures that the load is only connected when the input supply is within a safe operating range.

The LTC4366CDDB-2#TRPBF comes in a compact, 8-lead DFN package, which is highly suitable for space-constrained applications. Its small footprint does not compromise its performance or reliability, making it an excellent choice for protecting critical circuits without requiring significant board space.

Analog Devices Inc. has designed the LTC4366CDDB-2#TRPBF with the needs of modern electronics in mind, offering robust protection features such as a fault timer, adjustable soft-start, and gate clamp. These features contribute to the overall resilience and longevity of the end product, providing designers with a reliable solution for managing voltage transients and enhancing system stability.

In summary, the LTC4366CDDB-2#TRPBF surge stopper from Analog Devices Inc. is a sophisticated and dependable component that provides essential protection against voltage spikes and surges, ensuring the safety and performance of electronic systems across a variety of applications.

You May Also Be Interested in

Analog Devices Inc.
100V UV/OV & REVERSE PROT CNTR W
Lowest to $10.1866
Maxim Integrated
IC PORT PROTECTOR VGA 24TQFN
Need more? Email Us
Maxim Integrated
IC OVP/OVC ADJ HI ACCURACY TSSOP
Lowest to $14.6893
Bourns Inc.
Need more? Email Us
Bourns Inc.
INTEGRATED DUAL CHANNEL TRANSIEN
Lowest to $3.6381
Maxim Integrated
Adjustable Overvoltage and Overcurrent Protectors with High Accuracy | IC OVP/OCP ADJ PROTECT 14TSSOP
Lowest to $14.5920
Bourns Inc.
SURGE SUPP TBU 50MA 650VIMP SMD
Lowest to $1.5193
Bourns Inc.
SURGE SUPP TBU 240MA 40VIMP SMD
Lowest to $0.6342
Bourns Inc.
CIRCUIT PROT 100MA 500VIMP TBU
Lowest to $1.2553

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess