EN
  • EN
  • DE

SZMMSZ11T1G

Part No SZMMSZ11T1G
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER 11V 500MW SOD123
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 20 Weeks
Features Zener Diode 11 V 500 mW ±5% Surface Mount SOD-123
Manufacturer ON Semiconductor
Series Automotive, AEC-Q101
Package Reel - TR
Operating Temperature Range -55°C ~ 150°C
Mounting Surface Mount
Package SOD-123
Case / Package SOD-123
Family Name SZMMSZ11
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Other Part Number SZMMSZ11T1G-ND, SZMMSZ11T1GOSCT, SZMMSZ11T1GOSTR, SZMMSZ11T1GOSDKR
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 898806-SZMMSZ11T1G
Ultra Librarian 3D Model Ultra Librarian SZMMSZ11T1G CAD Model

Description

ON Semiconductor SZMMSZ11T1G Zener Diode

The ON Semiconductor SZMMSZ11T1G is a high-performance Zener diode designed for voltage regulation and voltage reference applications. This precision device offers a Zener voltage of 11 volts, making it suitable for a wide range of electronic circuits that require a stable and reliable voltage reference.

Constructed with ON Semiconductor's proprietary silicon technology, the SZMMSZ11T1G provides excellent stability and low leakage current, ensuring minimal power loss and efficient operation. Its tight voltage tolerance and low dynamic impedance make it an ideal choice for providing protection against overvoltage conditions in sensitive electronics.

Key Features

  • Zener Voltage: 11V with a tolerance of ±5%, providing precise voltage regulation.
  • Power Dissipation: Capable of dissipating up to 500 mW, ensuring robust performance in various applications.
  • Package: The SZMMSZ11T1G comes in a compact SOD-123 surface-mount package, which is ideal for space-constrained applications.
  • Operating Temperature: It can operate over a wide temperature range from -55°C to +150°C, suitable for industrial and automotive environments.
  • Low Leakage Current: Features a low leakage current, enhancing the overall efficiency of the device.

Applications

The SZMMSZ11T1G is versatile and can be used in various applications, including:

  • Power Supply Regulation
  • Overvoltage Protection
  • Consumer Electronics
  • Automotive Electronics
  • Industrial Equipment

ON Semiconductor's commitment to quality ensures that the SZMMSZ11T1G Zener diode meets the stringent requirements of the electronic industry. With its precise voltage control and reliable performance, this component is an excellent choice for designers and engineers seeking a dependable voltage regulation solution.

Whether you are designing a power management system, constructing an automotive electronic module, or developing consumer electronics, the SZMMSZ11T1G from ON Semiconductor will provide the performance and reliability you need to ensure your products operate at their best.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 4.7V 300MW SOD523
Lowest to $2.9105
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Nexperia USA Inc.
DIODE ZENER 4.7V 350MW SOD123
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $1.3098
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.3493
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.1456

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
830+ $0.0697 $57.8510
2,025+ $0.0572 $115.8300
3,125+ $0.0554 $173.1250
4,315+ $0.0536 $231.2840
5,570+ $0.0519 $289.0830
7,465+ $0.0464 $346.3760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,400 pieces
MOQ: 830 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess