EN
  • EN
  • DE

LTC4364HDE-2#PBF

Part No LTC4364HDE-2#PBF
Manufacturer Analog Devices Inc.
Catalog Surge Suppression ICs
Description IC SURGE STOPPER W/DIODE 14DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Surge Suppression Ics
Mfr Analog Devices Inc.
Package Tube
Product Status Active
Voltage - Clamping Adjustable
Technology External Switch
Number of Circuits 1
Applications Automotive
Mounting Type Surface Mount
Package / Case 14-WFDFN Exposed Pad
Supplier Device Package 14-DFN (4x3)
Voltage - Working 4 ~ 80V
Base Product Number LTC4364
Standard Package 91 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 846122-LTC4364HDE-2#PBF
Ultra Librarian 3D Model Ultra Librarian LTC4364HDE-2#PBF CAD Model

Description

Analog Devices Inc. LTC4364HDE-2#PBF

The LTC4364HDE-2#PBF from Analog Devices Inc. is a robust surge stopper and power supply protection device designed to safeguard sensitive electronic systems from high voltage transients, overvoltage, and overcurrent conditions. This component is an essential addition to any circuit where reliability and protection are paramount, making it an ideal solution for automotive, industrial, and aerospace applications where power supply disturbances can lead to costly damage or operational failures.

Key Features

  • Wide Operating Voltage Range: The LTC4364HDE-2#PBF operates over a wide input voltage range, accommodating varying supply conditions and ensuring compatibility with a multitude of systems.
  • Overvoltage Protection: It provides robust overvoltage protection by controlling an external N-channel MOSFET to act as a variable resistor, clamping the output voltage to a safe level during transient events.
  • Surge Suppression: The device is capable of suppressing high voltage surges, ensuring that downstream components are shielded from potentially damaging spikes in voltage.
  • Overcurrent Protection: With its overcurrent protection feature, the LTC4364HDE-2#PBF prevents excessive current from flowing through the circuit, protecting both the power source and the load.
  • Adjustable Output Clamp Voltage: Users can set the desired output clamp voltage through an external resistive divider, providing flexibility in different applications.
  • Fast Response Time: The device offers a swift response to fault conditions, limiting the duration of harmful overvoltage and overcurrent events.
  • Low Quiescent Current: It has a low idle current draw, which is beneficial for power-sensitive applications.
  • High Temperature Operation: The LTC4364HDE-2#PBF is designed to operate reliably in high-temperature environments, which is critical for industrial and automotive applications.

Applications

  • Automotive electronics
  • Industrial control systems
  • Avionics and aerospace systems
  • Telecommunications infrastructure
  • Portable and battery-operated equipment

The LTC4364HDE-2#PBF is housed in a compact, thermally efficient 12-lead (4mm × 3mm) DFN package, which is suitable for space-constrained applications. Its robust design and protective features make it an indispensable component for any system that demands reliable power supply protection.

You May Also Be Interested in

Bourns Inc.
SURGE SUPP TBU ETH 180MA 650VIMP
Lowest to $1.7013
Bourns Inc.
DUAL BI-DIR TBU 550V 50MA
Lowest to $4.3657
Bourns Inc.
TBU Unidirectional 500V 250V 1us DFN SMD T/R / SURGE SUPP TBU 500MA 500VIMP SMD
Lowest to $1.4888
Bourns Inc.
SURGE SUPP TBU 200MA 500VIMP SMD
Need more? Email Us
Linear Technology
IC LOW CUR SURGE STOPPER 10MSOP
Lowest to $7.0998
Bourns Inc.
SURGE SUPP TBU 200MA 850VIMP SMD
Lowest to $2.2942
Linear Technology
SURGE STOPPER W/DIODE 14DFN
Lowest to $11.1925
Bourns Inc.
SURGE SUPP TBU 500MA 650VIMP SMD
Lowest to $1.5215
Bourns Inc.
TBU Bidirectional 850V 425V 1us DFN SMD T/R / SURGE SUPP TBU 300MA 850VIMP SMD
Lowest to $1.3196

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.8908 $54.4540
12+ $8.9361 $107.2332
18+ $8.6568 $155.8224
24+ $8.3776 $201.0624
31+ $8.0983 $251.0473
42+ $7.2606 $304.9452
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,270 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess