EN
  • EN
  • DE

LTC4355HMS#PBF

Part No LTC4355HMS#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - OR Controllers, Ideal Diodes
Description IC OR CTRLR SRC SELECT 16MSOP  /  OR Controller N+1 ORing Controller N-Channel 2:1 16-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - OR Controllers, Ideal Diodes
Mfr Analog Devices Inc.
Package Tube
Type N+1 ORing Controller
FET Type N-Channel
Internal Switch(s) No
Delay Time - OFF 300 ns
Current - Supply 2 mA
Voltage - Supply 48V, -48V
Applications -48V Dist Power Systems, AdvancedTCA® Systems
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 16-TFSOP (0.118", 3.00mm Width)
Supplier Device Package 16-MSOP
Base Product Number LTC4355
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names LTC4355HMS#PBF-ND,LTC4355HMS#PBF-CRL,505-LTC4355HMS#PBF,-2735-LTC4355HMS#PBF,Q13629111
Standard Package 37
Win Source Part Number 1195590-LTC4355HMS#PBF
Ultra Librarian 3D Model Ultra Librarian LTC4355HMS#PBF CAD Model

Description

Analog Devices Inc. LTC4355HMS#PBF - Dual Ideal Diode Controller

The LTC4355HMS#PBF is a state-of-the-art dual ideal diode controller designed by Analog Devices Inc. to replace power Schottky diodes in high-performance applications. This innovative component provides a seamless and efficient solution for power path management, ensuring minimal voltage drop and power dissipation compared to traditional diode solutions.

Constructed with robustness in mind, the LTC4355HMS#PBF operates over a wide voltage range from 9V to 80V, making it an ideal choice for a plethora of applications, including automotive, industrial, and data center power systems. Its ability to control external N-channel MOSFETs allows for low forward voltage drop, protecting against high power dissipation and heat build-up.

The device offers an array of features to enhance system reliability and performance. It includes a fast switch control that minimizes power loss during transient conditions, and a status output to indicate fault conditions. Additionally, the LTC4355HMS#PBF is equipped with reverse input protection to safeguard against negative voltages, which is particularly beneficial in preventing damage during abnormal operating conditions.

For systems that require redundancy, the LTC4355HMS#PBF's dual ideal diode configuration is perfect. It allows for seamless transition between two power sources, ensuring uninterrupted operation even if one source fails. This redundancy is critical in mission-critical applications such as servers, communication infrastructure, and medical equipment, where downtime is not an option.

The LTC4355HMS#PBF comes in a compact 12-lead MSOP package, providing a space-efficient solution without sacrificing performance. Its lead-free and RoHS-compliant design is in line with environmental standards, making it a responsible choice for modern electronic designs.

With its combination of high efficiency, robust protection features, and redundancy capabilities, the LTC4355HMS#PBF from Analog Devices Inc. is an exemplary component for designers looking to enhance their power management systems with cutting-edge technology.

You May Also Be Interested in

Analog Devices Inc.
IC OR CTRLR BRIDGE RECT 8DIP
Lowest to $13.5416
Maxim Integrated
IC OR CTRLR N+1 16QSOP
Need more? Email Us
Fairchild/ON Semiconductor
IC OR CTRLR SRC SELECT 16WLCSP
Lowest to $1.3671
Intersil
IC OR CTRLR N+1 8MSOP
Lowest to $3.3661
Texas Instruments
OR Controller N-Channel Single 6-Pin TSOT-23 T/R / LM5050-2 High Side OR-ing FET Controller | IC OR CTRLR N+1 6SOT
Lowest to $1.1036
Infineon Technologies
OR Controller N-Channel Single 8-Pin SOIC T/R / IC OR CTRLR N+1 8SOIC
Lowest to $6.4071
Analog Devices Inc.
IC OR CTRLR BRIDGE RECT 16QFN
Lowest to $9.8251
Intersil
IC OR CTRLR N+1 16TSSOP
Lowest to $4.1268
Texas Instruments
AUTOSWITCHING POWER MUX | IC OR CTRLR SRC SELECT 8TSSOP
Lowest to $0.7461

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.7394 $65.2182
6+ $17.8375 $107.0250
9+ $17.2801 $155.5209
12+ $16.7227 $200.6724
16+ $16.1652 $258.6432
21+ $14.4930 $304.3530
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,182 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess