EN
  • EN
  • DE

LTC4316CMS#PBF

Part No LTC4316CMS#PBF
Manufacturer Analog Devices Inc.
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 10MSOP / Address Translator Interface 10-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Specialized
Mfr Analog Devices Inc.
Package Tube
Applications Address Translator
Interface I2C
Voltage - Supply 2.25V ~ 5.5V
Package / Case 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package 10-MSOP
Mounting SMD (SMT)
Base Product Number LTC4316
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 505-LTC4316CMS#PBF,LTC4316CMS#PBF-ND,-2735-LTC4316CMS#PBF
Standard Package 50
Win Source Part Number 971889-LTC4316CMS#PBF
Ultra Librarian 3D Model Ultra Librarian LTC4316CMS#PBF CAD Model

Description

Product Overview: LTC4316CMS#PBF from Analog Devices Inc.

The LTC4316CMS#PBF is a high-performance I2C address translator designed by Analog Devices Inc., an industry leader in the design and manufacturing of high-performance integrated circuits. This innovative device enables the easy expansion of I2C bus systems by providing the ability to translate between different I2C slave device addresses, thus solving the common problem of address conflicts in complex I2C networks.

Encased in a compact, surface-mount, 10-lead MSOP package, the LTC4316CMS#PBF is suitable for space-constrained applications while offering robust performance. It is particularly useful in systems where multiple identical devices need to coexist on the same I2C bus, allowing each device to be uniquely addressed through simple pin-strapping configurations.

Key Features:

  • Address Translation: Enables the connection of multiple identical I2C devices with the same address on a single bus by translating to programmable addresses.
  • Compatibility: Supports all I2C-compatible devices, ensuring a wide range of applications can benefit from its address translation capabilities.
  • Low Voltage Operation: Operates from a single 2.9V to 5.5V supply, making it suitable for both standard and low-voltage I2C systems.
  • High Noise Immunity: Features built-in rise time accelerators and a strong drive capability that enhance signal integrity in noisy environments.

Applications:

The LTC4316CMS#PBF is an essential component for various applications, including:

  • Server and data storage systems with multiple I2C devices and sensors.
  • Industrial control systems where multiple sensors with the same I2C address need to be monitored.
  • Consumer electronics that require multiple identical components to be used within the same device.

With the LTC4316CMS#PBF, designers can streamline their I2C bus systems, reduce design complexity, and improve system reliability. Its ease of use, combined with the performance and quality expected from Analog Devices, makes it an excellent choice for I2C bus expansion and device address translation needs.

You May Also Be Interested in

Diodes Incorporated
IC INTERFACE SPECIALIZED 32TQFN
Need more? Email Us
Maxim Integrated
IC INTERFACE SPECIALIZED 24SOIC
Lowest to $71.6912
STMicroelectronics
IC INTERFACE SPECIALIZED 64LQFP / Automotive Interface 64-LQFP (10x10)
Lowest to $9.2148
Rohm Semiconductor
IC INTERFACE SPEC VQFN48MCV070
Lowest to $14.5523
Texas Instruments
INTERFACE / Retimer Interface 36-NFBGA (5x5)
Lowest to $44.4617
NXP / Nexperia
IC INTERFACE SPECIALIZED 32SOIC
Lowest to $16.3213
Diodes Incorporated
IC INTERFACE SPECIALIZED 40TQFN / PCIe Interface 40-TQFN (3x6)
Need more? Email Us
Infineon Technologies
IC INTERFACE SPECIALIZED 48VQFN / Automotive Interface PG-VQFN-48-31
Lowest to $16.0075
NXP / Nexperia
IC INTFACE SPECIALIZED 56HVQFN / LVDS Interface 56-HVQFN (7x7)
Lowest to $11.2423

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.5239 $52.1912
19+ $5.3530 $101.7070
29+ $5.1857 $150.3853
40+ $5.0184 $200.7360
52+ $4.8511 $252.2572
69+ $4.3493 $300.1017
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,710 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess