EN
  • EN
  • DE

LTC4313IMS8-3#TRPBF

Part No LTC4313IMS8-3#TRPBF
Manufacturer Analog Devices Inc.
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description IC ACCELERATOR I2C HOTSWAP 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 27 Weeks
Features Channel
Manufacturer Analog Devices Inc.
Package Reel - TR
Family Name LTC4313
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number LTC4313IMS8-3#TRPBF-ND, LTC4313IMS8-3#TRPBFDKR, LTC4313IMS8-3#TRPBFTR, LTC4313IMS8-3#TRPBFCT
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 879889-LTC4313IMS8-3#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC4313IMS8-3#TRPBF CAD Model

Description

Product Overview: LTC4313IMS8-3#TRPBF

The LTC4313IMS8-3#TRPBF is a high-performance I2C bus buffer from Analog Devices Inc., designed to provide advanced solutions for I2C bus extension and multiplexing. This versatile device offers a set of features that make it ideal for complex digital communication systems that require robust signal integrity and bus management.

Key Features

  • Hot-Swappable: The LTC4313IMS8-3#TRPBF allows devices to be inserted or removed from a live backplane without turning off the system power, reducing system downtime and increasing flexibility in maintenance and upgrades.
  • Two-Channel I2C Bus Buffer: With dual channels, this component can drive multiple I2C buses, allowing for bus segmentation and isolation, which helps in preventing bus contention issues and improves system reliability.
  • Capacitance Buffering: The device can support high-capacitance buses, enabling the extension of I2C communication over longer distances without signal degradation.
  • Level Translation: It provides level shifting between devices of different voltages, ensuring compatibility between components in a mixed-voltage environment.
  • Stuck Bus Recovery: The LTC4313IMS8-3#TRPBF includes stuck bus recovery features that detect and resolve data and clock line lock-up without user intervention, enhancing the bus operational reliability.
  • Flow-Through Design: This feature minimizes the need for additional routing by allowing easy placement of the device on the PCB.

Applications

The LTC4313IMS8-3#TRPBF is suitable for a wide range of applications, including:

  • Data Communication Systems
  • Servers and Storage Systems
  • Industrial Control Networks
  • Advanced Telecommunication Infrastructure
  • Automotive Networks

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to high quality and reliability. The LTC4313IMS8-3#TRPBF is built to meet rigorous standards, ensuring stable performance in diverse environments and applications. It is packaged in a compact MSOP-8 package, which saves board space and is suitable for automated assembly processes.

Overall, the LTC4313IMS8-3#TRPBF from Analog Devices Inc. is a robust and reliable solution for enhancing I2C bus functionality, providing engineers with a flexible and efficient tool for addressing complex communication challenges.

You May Also Be Interested in

Texas Instruments
TCA9511A / Buffer, Accelerator 1 Channel 8-VSSOP
Lowest to $1.1880
Diodes Incorporated
ACTIVE HDMI V-QFN3590-42 T&R 3.5 / Buffer, ReDriver 4 Channel 12Gbps 42-TQFN (9x3.5)
Lowest to $2.7369
NXP / Nexperia
IC REDRIVER I2C 1CH 8TSSOP / Buffer, ReDriver 1 Channel 400kHz 8-TSSOP
Lowest to $9.5454
Texas Instruments
IC REDRIVER USB TYPE C 40WQFN / Buffer, ReDriver 4 Channel 8.1Gbps 40-WQFN (6x4)
Lowest to $4.7364
Diodes Incorporated
ACTIVE DISPLAY V-QFN3590-42 / Buffer, ReDriver 4 Channel 10Gbps 42-TQFN (9x3.5)
Lowest to $2.1882
Texas Instruments
USB-C 10GBPS MULTI-PROT LINEAR R / Buffer, ReDriver 4 Channel 10Gbps 40-WQFN (6x4)
Lowest to $6.9032
Diodes Incorporated
DISPLAY SWITCH V-QFN7070-48 T&R / Buffer, ReDriver 1 Channel 5.4Gbps 48-TQFN (7x7)
Lowest to $1.6905
Maxim Integrated
10-PORT LVDS REPEATER
Lowest to $8.4095
Texas Instruments
IC REDRIVER PCIE 2CH 24WQFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $23.7594
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4933
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4933
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $106.8814 $106.8814
2+ $103.4337 $206.8674
3+ $99.9860 $299.9580
4+ $89.6419 $358.5676
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess