EN
  • EN
  • DE

LTC4309IDE#TRPBF

Part No LTC4309IDE#TRPBF
Manufacturer Analog Devices Inc.
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description IC ACCELERATOR I2C HOTSWAP 12DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 37 Weeks
Features Buffer, Accelerator 2 Channel 400kHz 12-DFN (4x3)
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 12-WFDFN Exposed Pad
Case / Package 12-DFN (4x3)
Family Name LTC4309
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 879878-LTC4309IDE#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC4309IDE#TRPBF CAD Model

Description

The LTC4309IDE#TRPBF is a cutting-edge hot-swappable 2-wire bus buffer designed and manufactured by Analog Devices Inc. This innovative device allows for seamless insertion and removal of cards in live systems without disrupting the integrity of the I2C bus. It is particularly useful in complex systems requiring frequent maintenance or upgrades, ensuring minimal downtime and high reliability.

Key Features

  • Hot Swappable Interface: Enables cards to be inserted into a live backplane without turning off the system or causing glitches on the bus.
  • 2-Wire Bus Buffer: Provides capacitance buffering and extends the load capacity of the I2C bus, allowing more devices to be connected.
  • Level Translation: Allows voltage level translation between 1.8V, 2.5V, 3.3V, or 5V buses, which means the LTC4309IDE#TRPBF can be used in multi-voltage systems.
  • Rise Time Accelerators: These accelerators can be enabled to meet I2C rise time requirements, even with heavy capacitive loads.
  • Stuck Bus Recovery: An invaluable feature that attempts to resolve data and clock line lockup without user intervention.
  • Flow-Through Design: Simplifies PCB layout and reduces noise coupling.

Applications

The LTC4309IDE#TRPBF is versatile and can be used in a wide range of applications. It is particularly suited for:

  • Server and Storage Systems
  • Networking Equipment
  • Telecommunications Infrastructure
  • Industrial Computing
  • Data Acquisition Systems

Technical Specifications

The device comes in a small 14-lead DFN package with an operating temperature range of -40°C to +85°C. It supports a supply voltage range of 2.2V to 5.5V, making it compatible with most logic levels used in today's digital systems.

Ordering Information

The LTC4309IDE#TRPBF is available for order in tape and reel packaging, facilitating automated assembly and efficient inventory management. Analog Devices Inc. ensures that each device meets their high-quality standards, providing engineers with a reliable and robust bus buffering solution.

You May Also Be Interested in

Texas Instruments
IC REDRIVER PCIE 8CH 54WQFN
Lowest to $19.6200
Texas Instruments
2.5 Gbps / 5 Gbps 4 Lane Signal Buffers and Repeaters / IC REDRIVER PCIE 8CH 54WQFN
Lowest to $77.0009
Texas Instruments
IC REDRIVER LVDS 1CH 8WSON
Lowest to $6.0435
Texas Instruments
IC REDRIVER LVDS 1CH 8SOIC
Lowest to $1.6415
Texas Instruments
IC REDRIVER LVDS 4CH 48TQFP
Lowest to $9.2343
Texas Instruments
IC MULTIPLEXER LVDS 1CH 40WQFN
Lowest to $15.9260
Texas Instruments
Lowest to $2.6898
Texas Instruments
USB 2.0 480-MBPS HIGH-SPEED SIGN
Lowest to $1.4553
Texas Instruments
USB 2.0 480-MBPS HIGH-SPEED SIGN
Lowest to $1.4553

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $18.6821 $74.7284
8+ $15.3292 $122.6336
12+ $14.8498 $178.1976
17+ $14.3705 $244.2985
21+ $13.8912 $291.7152
28+ $12.4544 $348.7232
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 164 pieces
In Stock: 82 pieces Factory Stock: 82 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess