EN
  • EN
  • DE

LTC4303IDD#TRPBF

Part No LTC4303IDD#TRPBF
Manufacturer Analog Devices Inc.
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description IC ACCELERATOR I2C HOTSWAP 8DFN / Buffer, Accelerator 2 Channel 400kHz 8-DFN (3x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Signal Buffers, Repeaters, Splitters
Mfr Analog Devices Inc.
Package Tape & Reel (TR)
Type Buffer, Accelerator
Applications I2C - Hotswap
Input 2-Wire Bus
Output 2-Wire Bus
Data Rate (Max) 400kHz
Number of Channels 2
Capacitance - Input 10 pF
Voltage - Supply 2.7V ~ 5.5V
Current - Supply 6mA
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 8-WFDFN Exposed Pad
Supplier Device Package 8-DFN (3x3)
Base Product Number LTC4303
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 2,500
Win Source Part Number 1072525-LTC4303IDD#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC4303IDD#TRPBF CAD Model

Description

Analog Devices Inc. LTC4303IDD#TRPBF Hot Swappable 2-Wire Bus Buffer

The LTC4303IDD#TRPBF from Analog Devices Inc. is a sophisticated hot swappable 2-wire bus buffer that enhances the capabilities of I2C systems. Designed for applications that require improved bus timing and greater load capacity, this device allows for seamless insertion and removal from a live backplane without disrupting the communication on the bus.

Encased in a small 10-lead DFN package, the LTC4303IDD#TRPBF operates over a wide supply voltage range of 2.9V to 5.5V, making it suitable for a variety of systems. Its unique design incorporates a slew-rate limited turn-on characteristic, which minimizes inrush current and prevents system glitches that could otherwise occur during hot-swapping.

The LTC4303IDD#TRPBF includes an array of features to enhance system reliability and robustness. These include pre-set voltage thresholds that prevent false triggering by noise, a ready pin to indicate when the buffer is connected to the bus, and an under-voltage lockout that disables the device at low supply voltages to ensure proper operation.

One of the key benefits of this device is its ability to isolate a problematic device from the rest of the bus. This is achieved through its built-in rise time accelerators that actively manage the rise time of the bus signals, ensuring that the system meets the I2C specifications even with highly capacitive loads. Furthermore, the LTC4303IDD#TRPBF supports level translation between 3.3V and 5V systems, which allows for seamless communication between devices operating at different logic levels.

With its fail-safe features, the LTC4303IDD#TRPBF protects against bus stuck low conditions. If the SDA or SCL lines are stuck low for more than 30ms, the device disconnects the input from the output until the fault is cleared. This prevents a single faulty device from taking down the entire bus, ensuring continuous communication among other devices.

In summary, the LTC4303IDD#TRPBF from Analog Devices Inc. is an essential component for any system that demands reliable hot-swap functionality and robust I2C communication. Its advanced features and protective measures make it an ideal choice for complex electronic systems in a wide range of applications.

You May Also Be Interested in

Texas Instruments
IC REDRIVER PCIE 8CH 54WQFN
Lowest to $9.4951
Texas Instruments
Lowest to $23.9243
Texas Instruments
IC MULTIPLEXER LVDS 4CH 48WQFN
Lowest to $10.1448
Texas Instruments
IC REDRIVER PCIE 8CH 54WQFN
Lowest to $20.6326
Texas Instruments
IC REDRIVER PCIE/SAS/SATA 54WQFN
Lowest to $43.3321
Texas Instruments
IC REDRIVER LVDS 1CH 8SOIC
Lowest to $1.6415
Texas Instruments
IC REDRIVER PCIE 8CH 54WQFN
Lowest to $19.6200
Texas Instruments
2.5 Gbps / 5 Gbps 4 Lane Signal Buffers and Repeaters / IC REDRIVER PCIE 8CH 54WQFN
Lowest to $77.0009
Texas Instruments
IC REDRIVER PCIE 8CH 54WQFN
Lowest to $77.0009

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $27.7454 $83.2362
6+ $22.7662 $136.5972
8+ $22.0547 $176.4376
11+ $21.3432 $234.7752
14+ $20.6318 $288.8452
19+ $18.4973 $351.4487
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 659 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess