EN
  • EN
  • DE

LTC4292IUJ#TRPBF

Part No LTC4292IUJ#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Power Over Ethernet (PoE) Controllers
Description IC POE CNTRL 8 CHANNEL 40QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Power Over Ethernet Controller 8 Channel 802.3at (PoE+), 802.3af (PoE), 802.3bt 40-QFN (6x6)
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 40-WFQFN Exposed Pad
Case / Package 40-QFN (6x6)
Family Name LTC4292
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 505-LTC4292IUJ#TRPBFDKR, 505-LTC4292IUJ#TRPBFCT, LTC4292IUJ#TRPBF-ND, 505-LTC4292IUJ#TRPBFTR
Quantity per package 2000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 879873-LTC4292IUJ#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC4292IUJ#TRPBF CAD Model

Description

Product Overview: LTC4292IUJ#TRPBF

The LTC4292IUJ#TRPBF is a cutting-edge Power over Ethernet (PoE) controller designed and manufactured by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This advanced controller is specifically engineered to facilitate the delivery of power over Ethernet cabling to powered devices (PDs) in a network, simplifying the deployment of Ethernet-powered devices such as IP cameras, wireless access points, and VoIP phones.

Key Features

  • IEEE 802.3bt Compliant: The LTC4292IUJ#TRPBF adheres to the latest PoE standard, IEEE 802.3bt, which allows for up to 71W of power to be delivered over standard Ethernet cables, ensuring compatibility with the newest high-power devices.
  • Quad-Port Capability: This controller can manage up to four PoE ports, providing versatility and scalability for various network configurations and allowing for efficient use of space on the PCB.
  • Advanced Power Management: Featuring sophisticated power management capabilities, the LTC4292IUJ#TRPBF optimizes power distribution, supports prioritization and power limiting, and ensures reliable operation of connected devices.
  • Robust Protection Features: The device includes comprehensive protection against overcurrent, undercurrent, and fault conditions, safeguarding both the power sourcing equipment (PSE) and the PDs from potential damage.
  • Energy Efficient: With its energy-saving features, the controller reduces power consumption during idle periods, contributing to the overall efficiency of the network.

Applications

The LTC4292IUJ#TRPBF is ideal for a variety of applications that require reliable and efficient power delivery over Ethernet. It is particularly well-suited for:

  • Enterprise networking equipment
  • Industrial automation systems
  • Security and surveillance cameras
  • Unified communications devices
  • Point of sale terminals

Package and Quality

The LTC4292IUJ#TRPBF is offered in a compact 40-pin QFN package, which ensures a minimal footprint on the host PCB. Analog Devices Inc. is known for its commitment to quality, and this product is no exception, meeting strict industry standards for performance and reliability.

In summary, the LTC4292IUJ#TRPBF from Analog Devices Inc. is a robust and efficient solution for powering multiple Ethernet devices, combining the latest PoE standards with advanced features to ensure safe, reliable, and energy-efficient operation.

You May Also Be Interested in

Maxim Integrated
IC MULTISOURCE CONTROLLER QFN
Lowest to $5.8209
Silicon Labs
IC POE CNTRL 1 CHANNEL 20QFN / Power Over Ethernet Controller 1 Channel 802.3af (PoE) 20-QFN (5x5)
Need more? Email Us
Innovisionsemi
Need more? Email Us
Skyworks Solutions Inc.
IC POE CNTRL 4 CHANNEL 40QFN / Power Over Ethernet Controller 4 Channel 802.3at (PoE+), 802.3af (PoE) 40-QFN (6x6)
Need more? Email Us
Maxim Integrated
IC POE CNTRL 1 CHANNEL 16SOIC
Need more? Email Us
Texas Instruments
Lowest to $8.0180
Texas Instruments
SWITCHING CONTROLLER, CURRENT-MO / Power Over Ethernet Controller Channel
Lowest to $2.9925
Skyworks Solutions Inc.
IC POE CNTRL 1 CHANNEL 24QFN / Power Over Ethernet Controller 1 Channel 802.3at (PoE+), 802.3af (PoE) 24-QFN (4x4)
Need more? Email Us
Skyworks Solutions Inc.
IC POE CNTRL 1 CHANNEL 24QFN / Power Over Ethernet Controller 1 Channel 802.3at (PoE+), 802.3af (PoE) 24-QFN (4x4)
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $48.2160 $96.4320
3+ $39.5619 $118.6857
4+ $38.3256 $153.3024
6+ $37.0893 $222.5358
7+ $35.8530 $250.9710
10+ $32.1440 $321.4400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,160 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess