EN
  • EN
  • DE

LTC4266CGW#PBF

Part No LTC4266CGW#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Power Management - Specialized
Description IC POE CNTRL 4 CHANNEL 36SSOP / Power Over Ethernet Controller 4 Channel 802.3at (PoE+), 802.3af (PoE) 36-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Power Over Ethernet (PoE) Controllers
Mfr Analog Devices Inc.
Package Tube
Type Controller (PSE)
Number of Channels 4
Power - Max 25.5 W
Internal Switch(s) No
Auxiliary Sense No
Standards 802.3at (PoE+), 802.3af (PoE)
Voltage - Supply 45V ~ 57V
Current - Supply 2.4mA
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 36-BSOP (0.295", 7.50mm Width)
Supplier Device Package 36-SSOP
Base Product Number LTC4266
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names LTC4266CGW#PBF-ND,-2735-LTC4266CGW#PBF,505-LTC4266CGW#PBF
Standard Package 32
Win Source Part Number 1019779-LTC4266CGW#PBF
Ultra Librarian 3D Model Ultra Librarian LTC4266CGW#PBF CAD Model

Description

Product Overview: LTC4266CGW#PBF by Analog Devices Inc.

The LTC4266CGW#PBF is a high-performance, quad-port Power over Ethernet (PoE) controller designed by Analog Devices Inc., a leader in the semiconductor industry. This advanced component is engineered to facilitate the delivery of power over Ethernet cabling to PoE-enabled devices, such as wireless access points, IP cameras, and VoIP phones. The LTC4266CGW#PBF complies with the IEEE 802.3at (PoE+) standard, as well as the previous IEEE 802.3af (PoE) specification, making it a versatile solution for various applications.

Key Features and Benefits

  • IEEE 802.3at Compliant: The device supports the delivery of up to 25.5W of power per port, ensuring compatibility with a wide range of PoE+ devices.
  • Quad-Port Integration: With four independent PoE ports, this controller can simultaneously manage multiple devices, reducing system complexity and cost.
  • Advanced Power Management: The LTC4266CGW#PBF includes features such as programmable classification, per-port power limits, and I2C-compatible serial interface, providing flexible control over power allocation and monitoring.
  • Energy-Efficient Operation: The device integrates high-efficiency, synchronous, rectified forward converters, minimizing power dissipation and optimizing energy usage.
  • Robust Protection Features: Comprehensive safety features include overtemperature protection, overcurrent protection, and port-to-port isolation, ensuring reliable operation under various conditions.
  • Compact Design: Housed in a 36-lead SSOP package, the LTC4266CGW#PBF is designed for space-constrained applications without compromising on functionality.

Applications

The LTC4266CGW#PBF is ideal for network equipment vendors and system integrators looking to deploy PoE capabilities in enterprise networking equipment, such as switches and routers, as well as midspans and injectors. Its ability to deliver power and data over a single Ethernet cable simplifies infrastructure and reduces installation costs, making it an excellent choice for modern, efficient network designs.

Conclusion

Analog Devices Inc.'s LTC4266CGW#PBF represents a cutting-edge solution for PoE applications, offering a blend of power efficiency, sophisticated management features, and robust protection. Its adherence to industry standards and integration of multiple ports make it a highly practical component for any network requiring reliable power delivery to PoE devices.

You May Also Be Interested in

Rohm Semiconductor
IC POWER MANAGEMENT SMD / PMIC
Need more? Email Us
Maxim Integrated
OVERVOLTAGE-PROTECTION IC / Overvoltage Protection Controller PMIC SC-70-6
Lowest to $0.6193
Texas Instruments
PROTOTYPE / PMIC
Lowest to $3.1545
ON Semiconductor
OTHERS / PMIC
Need more? Email Us
STMicroelectronics
IC REAR DOOR ACT DVR POWERSO-36
Lowest to $7.8228
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL
Lowest to $8.1612
Fairchild/ON Semiconductor
LTA1006 / PMIC
Lowest to $12.8147
Maxim Integrated
CELLULAR RF POWER-MANAGEMENT
Lowest to $0.9385
STMicroelectronics
IC DRIVER DOOR ACTUATOR PWRSO-36
Lowest to $40.3395

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.9494 $65.6964
13+ $8.9836 $116.7868
20+ $8.7029 $174.0580
28+ $8.4223 $235.8244
36+ $8.1416 $293.0976
48+ $7.2996 $350.3808
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 206 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess