EN
  • EN
  • DE

PT7C5027KC2-6GDE

Part No PT7C5027KC2-6GDE
Manufacturer Diodes Incorporated
Catalog Clock/Timing - Application Specific
Description XOIC DIE / IC 60MHz 1 Output Die
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Application Specific
Mfr Diodes Incorporated
Series PT7C5027
Package Tray
PLL No
Input Crystal
Output CMOS
Number of Circuits 1
Frequency - Max 60MHz
Voltage - Supply 1.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case Die
Supplier Device Package Die
Base Product Number PT7C5027
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Standard Package 1
Win Source Part Number 961440-PT7C5027KC2-6GDE
Ultra Librarian 3D Model Ultra Librarian PT7C5027KC2-6GDE CAD Model

Description

The PT7C5027KC2-6GDE from Diodes Incorporated is a high-performance, precision integrated circuit designed for use in a wide range of applications requiring stable and reliable clock signals. This device is part of Diodes Incorporated's extensive line of timing solutions, known for their quality and dependability.

Key Features

  • Precision Timing: The PT7C5027KC2-6GDE offers precise clock timing, which is essential for ensuring synchronization in digital systems.
  • Low Power Consumption: Designed with energy efficiency in mind, this IC consumes minimal power, making it suitable for battery-powered applications.
  • High Stability: The device provides high stability over a wide range of environmental conditions, ensuring reliable operation under varying temperatures and voltages.
  • Package: It comes in a compact, surface-mount package that is designed for easy integration into a variety of electronic assemblies.

Applications

The PT7C5027KC2-6GDE is versatile and can be used in numerous applications including:

  • Consumer electronics such as smartphones, tablets, and laptops
  • Networking equipment like routers, switches, and modems
  • Industrial and automotive systems where precise timing is crucial
  • Communication infrastructure, including base stations and signal processing

Technical Specifications

Parameter Value
Supply Voltage (VDD) 2.5V to 3.6V
Operating Temperature Range -40°C to +85°C
Output Frequency 6 GHz
Package SMD (Surface-Mount Device)

With its robust feature set and Diodes Incorporated's commitment to quality, the PT7C5027KC2-6GDE is an excellent choice for designers looking to incorporate a reliable clock source into their electronic products.

You May Also Be Interested in

Renesas Electronics America
IC FANOUT BUFF DIFF 20-QFN
Need more? Email Us
Microchip Technology
IC CLK DATA REC SDH 208MBPS
Need more? Email Us
Renesas Electronics America
MOD SMU IEEE 1588 ETH 72VFQFPN
Need more? Email Us
Renesas Electronics America
CLOCK BUFFER 4 OUTPUT PCIE GEN2
Need more? Email Us
NXP / Nexperia
IC FREQUENCY GENERATOR 24HVQFN
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 24VFQFPN
Need more? Email Us
Renesas Electronics America
IC FREQ TIMING GENERATOR 28TSSOP
Lowest to $9.5892
Renesas Electronics America
IC CLOCK BUFFER
Need more? Email Us
Renesas Electronics America
IC PLL WAN SYNC ETH 2CH 196CABGA
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess