The RB521S-30 FVTE61 is a Schottky barrier diode manufactured by Rohm Semiconductor. It is designed for high-speed switching and rectification applications. This diode offers low forward voltage drop and fast reverse recovery time, making it suitable for use in various electronic circuits.
Applications
- High-speed switching circuits
- Rectification circuits
- DC-DC converters
- Reverse polarity protection
- Voltage clamping
Features
- Low forward voltage drop (VF)
- Fast reverse recovery time (trr)
- High surge current capability
- Small surface mount package
- Halogen-free
Benefits
- Improved efficiency in switching circuits due to low VF and trr
- Reduced power dissipation, leading to cooler operation
- Compact design allows for miniaturization of electronic devices
- Enhanced reliability in high-stress environments due to high surge current capability
- Environmentally friendly due to halogen-free construction
Additional Details
The RB521S-30 FVTE61 comes in a small surface-mount package, which is ideal for high-density circuit board designs. Its low forward voltage drop minimizes power loss and enhances the efficiency of the circuits it is used in. The fast reverse recovery time is critical for high-frequency switching applications, reducing switching losses and improving performance. The diode is typically used in applications where a fast switching speed and minimal power loss are required.
Technical Specifications:
- Configuration: Single
- Vr - Reverse Voltage: 30 V
- If - Forward Current: 0.2 A
- Vf - Forward Voltage: 0.45 V
- Package: SOD-523