EN
  • EN
  • DE

LTC4261CGN-2#TRPBF

Part No LTC4261CGN-2#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Hot Swap Controllers
Description IC HOT SWAP CTRLR -48V 28SSOP / Hot Swap Controller, Monitor 1 Channel -48V 28-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Hot Swap Controllers
Mfr Analog Devices Inc.
Series -
Package Tape & Reel
Product Status Active
Type Hot Swap Controller, Monitor
Number of Channels 1
Internal Switch(s) No
Applications -48V
Features I²C
Programmable Features Auto Retry, Current Limit, Fault Timeout, Latched Fault, OVP, UVLO
Voltage - Supply -48V
Current - Output (Max) -
Temperature Range - Operating 0°C ~ 70°C
Current - Supply 2 mA
Mounting Type Surface Mount
Package / Case 28-SSOP (0.154", 3.90mm Width)
Supplier Device Package 28-SSOP
Base Product Number LTC4261
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1357200-LTC4261CGN-2#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC4261CGN-2#TRPBF CAD Model

Description

Product Overview: LTC4261CGN-2#TRPBF

The LTC4261CGN-2#TRPBF is a sophisticated negative voltage hot swap controller from Analog Devices Inc., designed to enable safe board insertion and removal from a live backplane. With its impressive integrated features, this device is particularly suited for use in high-availability systems where maintaining continuous operation is crucial.

Key Features

  • Negative Voltage Operation: This controller operates with negative voltages, a unique characteristic that allows for the management of systems with negative supply rails.
  • Adjustable Current Limit: Users can set the current limit threshold to match the requirements of their specific application, ensuring optimal protection and performance.
  • Overcurrent Protection: The LTC4261CGN-2#TRPBF provides reliable overcurrent protection, which helps to prevent damage to the electronic components in case of unexpected current spikes.
  • Multi-Function Timer: An onboard timer serves multiple functions, including controlling the circuit breaker's response time, which can be adjusted to suit various load capacitances and system requirements.
  • Power Good Output: The device includes a 'power good' output signal, which allows for easy monitoring of the system status and can be used to enable downstream converters when conditions are stable.
  • Compact Package: Housed in a 16-lead narrow SSOP package, the LTC4261CGN-2#TRPBF is designed for space-constrained applications.

Applications

The LTC4261CGN-2#TRPBF is ideal for a range of applications, particularly in telecommunications, data communications, and industrial systems where negative supply voltages are common. It is also well-suited for use in redundant power supplies, network servers, and storage systems.

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and reliability, and the LTC4261CGN-2#TRPBF is no exception. It is manufactured to meet high standards, ensuring stable operation and longevity in critical systems. With its robust feature set and dependable performance, this negative voltage hot swap controller is an excellent choice for managing power in sophisticated electronic systems.

You May Also Be Interested in

Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Microchip Technology
HOT-SWAP PCI POWER CONTROLLER
Need more? Email Us
Maxim Integrated
IC DUAL HOT-SWAP CTRLR 16-QSOP
Need more? Email Us
Monolithic Power Systems Inc.
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR -48V 8SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.8269 $59.1345
12+ $9.7042 $116.4504
19+ $9.4009 $178.6171
26+ $9.0976 $236.5376
33+ $8.7944 $290.2152
44+ $7.8846 $346.9224
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,301 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess